Product Overview: LTM4650AIY from Analog Devices Inc.
The LTM4650AIY is a high-performance, dual 25A or single 50A step-down µModule® (micromodule) regulator from the reputable Analog Devices Inc. This advanced component integrates the inductor, MOSFETs, a dual DC/DC regulator, and supporting components into a compact, surface-mount package. Designed to cater to a range of applications, the LTM4650AIY is particularly suited for telecommunications, datacom infrastructure, and advanced computing systems where efficiency and power density are critical.
Key Features
- High Efficiency: The LTM4650AIY boasts a high-efficiency design, capable of delivering up to 96% efficiency, reducing the need for extensive cooling systems and enabling more compact system designs.
- Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 15V, accommodating a variety of power sources and system architectures.
- Flexible Output Configuration: This regulator can be configured as a dual 25A output or a single 50A output, providing versatility to meet different power requirements.
- Advanced Power System Management: Featuring PMBus/I²C-based system management, the LTM4650AIY allows for telemetry and control over power parameters, enhancing system reliability and performance optimization.
Applications
- Data center servers
- Telecommunication and networking equipment
- Industrial and medical equipment
- High-performance computing systems
Product Specifications
| Parameter |
Value |
| Output Current |
Dual 25A or Single 50A |
| Input Voltage Range |
4.5V to 15V |
| Efficiency |
Up to 96% |
| Package |
Surface-mount LGA |
| Communication |
PMBus/I²C Interface |
Overall, the LTM4650AIY from Analog Devices Inc. is a powerful and flexible solution for modern high-density power systems, combining efficiency, reliability, and advanced control features in a compact package.