EN
  • EN
  • DE

LTM4644MPY

Part No LTM4644MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 4X0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 4A, 4A, 4A, 4A 4V - 14V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 77-BBGA Module
Case / Package 77-BGA (15x9)
Family Name LTM4644
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 170
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924515-LTM4644MPY
Ultra Librarian 3D Model Ultra Librarian LTM4644MPY CAD Model

Description

Analog Devices Inc. LTM4644MPY Overview

The LTM4644MPY from Analog Devices Inc. is a high-performance, quad DC/DC step-down μModule (micromodule) regulator designed to deliver precise voltage regulation and high efficiency in a compact, encapsulated package. This powerful module is capable of delivering up to 4A per output channel with four channels in total, making it an ideal solution for space-constrained applications requiring high power density and reliability.

Key Features

  • Quad Output: The LTM4644MPY can regulate four outputs independently or can be configured to regulate multiple outputs as a single output with a higher current capability, providing flexibility in design for various power supply configurations.
  • Wide Input Voltage Range: This μModule operates from a wide input voltage range of 2.375V to 5.5V, accommodating a variety of supply voltages commonly found in industrial and communication systems.
  • Adjustable Output Voltage: Each output voltage is adjustable from 0.6V to 5.5V, allowing for a broad range of applications and the ability to fine-tune the power supply to meet specific circuit requirements.
  • High Efficiency: The high efficiency of the LTM4644MPY minimizes heat generation, making it suitable for thermally sensitive applications while also reducing power loss.
  • Integrated Switching Regulators: The inclusion of integrated switching regulators simplifies the design process, as there is no need for external components typically associated with discrete power solutions.
  • Compact Footprint: With its small 9mm x 15mm x 5.01mm BGA package, the LTM4644MPY saves board space and is ideal for systems where space is at a premium.
  • Robust Thermal Performance: The device's over-molded construction enhances thermal performance and reliability in harsh environments, making it suitable for industrial and automotive applications.

Applications

The LTM4644MPY is versatile and can be used in a wide array of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Automotive Electronics
  • Medical Devices
  • Distributed Power Systems

Analog Devices Inc. has engineered the LTM4644MPY to meet the rigorous demands of modern electronic systems, providing a reliable, high-density power solution that simplifies design and accelerates time to market.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3158 $51.3158
3+ $42.1053 $126.3159
4+ $40.7895 $163.1580
6+ $39.4737 $236.8422
7+ $38.1579 $267.1053
9+ $34.2106 $307.8954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess