EN
  • EN
  • DE

LTM4639EY#PBF

Part No LTM4639EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 2.375V - 7V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 7V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 20A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting SMD (SMT)
Package / Case 133-BBGA Module
Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4639
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4639EY#PBF
Standard Package 119
Win Source Part Number 1224724-LTM4639EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4639EY#PBF CAD Model

Description

Product Overview: LTM4639EY#PBF from Analog Devices Inc.

The LTM4639EY#PBF is a high-efficiency, switch mode step-down DC/DC μModule® (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This innovative product encapsulates a complete power management solution in a compact, encapsulated package, simplifying the design and implementation of power supplies in a wide range of electronic systems.

Key Features

  • High Efficiency: The LTM4639EY#PBF is designed for optimal power conversion efficiency, which is crucial for reducing power loss and heat generation, thereby enhancing system reliability and performance.
  • Wide Input Voltage Range: This μModule regulator operates over a wide input voltage range, accommodating various supply voltages and making it versatile for different applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power a broad range of components and devices.
  • Integrated Components: The device integrates the inductor, power switches, DC/DC controller, and compensation circuitry, which streamlines the power supply design process and reduces external component count.
  • Compact Footprint: Its compact land grid array (LGA) package is designed for space-constrained applications, making it ideal for use in densely packed PCBs.
  • Thermal Performance: The LTM4639EY#PBF is engineered with thermal management in mind, featuring excellent heat dissipation characteristics to maintain performance even under high load conditions.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Medical Devices
  • Automotive Electronics
  • High-Density Distributed Power Systems

The LTM4639EY#PBF is a testament to Analog Devices Inc.'s commitment to delivering advanced power management solutions that meet the rigorous demands of modern electronic systems. By integrating multiple components into a single package, this μModule regulator offers a highly reliable and efficient solution for designers looking to optimize their power supply architectures with minimal design complexity and footprint.

Whether you are developing cutting-edge communication systems, sophisticated medical equipment, or robust industrial controls, the LTM4639EY#PBF provides the performance, reliability, and ease of use required to power your critical applications effectively.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6918 $65.6918
3+ $53.9004 $161.7012
4+ $52.2164 $208.8656
5+ $50.5313 $252.6565
6+ $48.8473 $293.0838
8+ $43.7941 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess