EN
  • EN
  • DE

IKU10N60RBKMA1

Part No IKU10N60RBKMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 20A 150W TO251-3 / Trans IGBT Chip N-CH 600V 20A 150000mW 3-Pin(3+Tab) TO-251
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series TrenchStop
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 20A
Current - Collector Pulsed (Icm) 30A
Vce(on) (Maximum) @ Vge, Ic 2.1V @ 15V, 10A
Power - Max 150W
Switching Energy 590μJ
Input Type Standard
Gate Charge 64nC
Td (on/off) @ 25°C 14ns/192ns
Test Condition 400V, 10A, 23 Ohm, 15V
Reverse Recovery Time (trr) 62ns
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package PG-TO251-3
Win Source Part Number 776737-IKU10N60RBKMA1
Popularity Medium
Supply and Demand Status Balance
Family Name IKU10N60R
Introduction Date January 12, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IKU10N60RBKMA1 CAD Model

Description

The Infineon Technologies IKU10N60RBKMA1 is an IGBT type discrete semiconductor product that comes in a TO-251-3 Short Leads, IPak, TO-251AA package.

  • Maximum Power: 150W
  • Maximum Collector Current (Ic): 20A
  • Voltage Breakdown Between Collector and Emitter: 600V
  • Gate Charge: 64nC
  • Switching Energy: 590μJ
  • Package: Obsolete (EOL)
  • Alternative Parts: STGD6NC60H-1, IKD10N60RATMA1, IKD10N60R, and IKU10N60RXK
  • Temperature Range for Operating: -40°C to 175°C (TJ)

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess