EN
  • EN
  • DE

CYBL10162-56LQXI

Part No CYBL10162-56LQXI
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description Bluetooth v4.1 (BLE) SMART SOC 1Mbps 56-Pin QFN EP Tray | IC RF TXRX+MCU BLUETOOTH 56UFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 3dBm
Sensitivity -91dBm
Memory Size 128kB Flash, 8kB ROM, 16kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 36
Supply Voltage (V) 1.8V ~ 5.5V
Receiving Current 16.4mA ~ 21.5mA
Transmitting Current 12.5mA ~ 20mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 709985-CYBL10162-56LQXI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CYBL10162
Introduction Date November 11, 2014
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CYBL10162-56LQXI CAD Model

Description

The CYBL10162-56LQXI is a Bluetooth Low Energy (BLE) Radio System-on-Chip (SoC) from Cypress Semiconductor (now Infineon). It is designed for a wide range of IoT applications requiring low power consumption and wireless connectivity. This SoC integrates a BLE radio, a microcontroller, and various peripherals into a single chip, simplifying system design and reducing BOM cost.

Applications

  • Wearable devices: Used in smartwatches, fitness trackers, and other wearable devices for wireless communication and data logging.
  • Healthcare devices: Integrated into medical sensors, blood glucose meters, and other healthcare devices for remote monitoring.
  • Home automation: Employed in smart lighting, thermostats, and other home automation systems for wireless control and communication.
  • Industrial IoT: Used in industrial sensors, asset tracking devices, and other industrial IoT applications.
  • Beacons: Deployed in retail, hospitality, and other industries for location-based services and proximity marketing.

Features

  • Bluetooth Low Energy (BLE): Supports BLE 4.2 and 5.0 standards for low-power wireless communication.
  • Integrated Microcontroller: Includes a Cortex-M0 core for application processing.
  • On-Chip Memory: Features Flash memory for program storage and SRAM for data storage.
  • Analog and Digital Peripherals: Integrates ADCs, DACs, timers, PWMs, and other peripherals.
  • Low Power Consumption: Optimized for long battery life in portable applications.

Benefits

  • Simplified Design: Integrates multiple functions into a single chip, reducing the need for external components.
  • Reduced BOM Cost: Eliminates the need for external BLE modules and microcontrollers, lowering BOM cost.
  • Low Power Consumption: Extends battery life in portable devices, reducing the need for frequent charging.
  • Wireless Connectivity: Enables wireless communication and data transfer, improving user convenience.
  • Fast Development: Supported by Cypress' development tools and software libraries, accelerating development.

Additional Details

The CYBL10162-56LQXI operates in the 2.4 GHz ISM band. It supports various BLE profiles and services. The integrated microcontroller can be programmed using the Cypress PSoC Creator IDE. The device includes security features such as encryption and authentication. It typically operates at a voltage range of 1.71V to 5.5V. Consider using an external antenna for optimal wireless performance. Refer to the Cypress Semiconductor website (now Infineon) for datasheets, application notes, and software examples. The package is a 56-pin QFN. Proper antenna design and placement are crucial for achieving optimal range and performance.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2594 $58.6692
44+ $2.6750 $117.7000
67+ $2.5907 $173.5769
93+ $2.5075 $233.1975
120+ $2.4243 $290.9160
160+ $2.1737 $347.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess