EN
  • EN
  • DE

LTC2386IUH-18#PBF

Part No LTC2386IUH-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 32QFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 18
Sampling Rate (Per Second) 10M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.375V ~ 2.625V, 5V
Voltage - Supply, Digital 2.375V ~ 2.625V, 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting SMD (SMT)
Base Product Number LTC2386
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Names LTC2386IUH-18#PBF-ND,505-LTC2386IUH-18#PBF,-2735-LTC2386IUH-18#PBF
Standard Package 73
Win Source Part Number 1231084-LTC2386IUH-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2386IUH-18#PBF CAD Model

Description

Product Overview

The LTC2386IUH-18#PBF is a high-performance, 18-bit, 200ksps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC features a unique architecture that ensures low noise, excellent linearity, and no missing codes over its full operating range. The LTC2386IUH-18#PBF is an ideal solution for precision measurement, medical instrumentation, and industrial control systems where high-resolution data acquisition is critical.

Key Features

  • Resolution: 18-bit with no missing codes
  • Sample Rate: Up to 200ksps
  • Input Type: Differential
  • Supply Voltage: 2.5V to 5.25V
  • Power Dissipation: 21mW at 200ksps
  • INL and DNL: ±2ppm INL, ±0.5ppm DNL
  • Interface: Serial SPI-compatible
  • Package: 32-lead 5mm x 5mm QFN

Performance Advantages

The LTC2386IUH-18#PBF stands out for its exceptional performance, featuring a signal-to-noise ratio (SNR) of 96dB and a total harmonic distortion (THD) of -110dB, which allows for precise signal acquisition with minimal distortion. The device also offers a flexible digital interface with SPI compatibility, making it easy to integrate into existing systems.

Applications

With its robust design and high-precision capabilities, the LTC2386IUH-18#PBF is suitable for a variety of demanding applications, including:

  • High-resolution imaging systems
  • Scientific instrumentation
  • Automated test equipment
  • Industrial process control
  • Medical monitoring devices
  • Data acquisition systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2386IUH-18#PBF is no exception. It is designed to meet stringent specifications and is supported by comprehensive technical documentation and customer support. Engineers can rely on this ADC to deliver consistent performance and maintain the integrity of their data across a range of operating conditions.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.3835 $153.3835
2+ $148.2707 $296.5414
3+ $132.9324 $398.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess