EN
  • EN
  • DE

AD9572ACPZLVD

Part No AD9572ACPZLVD
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GEN 25MHZ 40LFCSP / Clock Generator, Fanout Distribution, Multiplexer IC 156.25MHz 1 40-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
Type Clock Generator, Fanout Distribution, Multiplexer
PLL Yes
Input Crystal
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 156.25MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number AD9572
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD9572ACPZLVD,2156-AD9572ACPZLVD
Standard Package 1
Win Source Part Number 1021268-AD9572ACPZLVD
Ultra Librarian 3D Model Ultra Librarian AD9572ACPZLVD CAD Model

Description

The AD9572ACPZLVD from Analog Devices Inc. is a high-performance, integrated clock generator that is designed to meet the stringent requirements of communication infrastructure, data conversion, and high-speed digital signal processing applications. This advanced device offers a versatile solution for generating multiple output frequencies from a single reference input.

Key Features

  • Multiple Outputs: The device provides various output frequencies, enabling it to support multiple components within a system.
  • Low Jitter Performance: It delivers exceptionally low jitter, which is critical for high-speed data communication and ensures signal integrity.
  • Programmable: Users can program the output frequencies, allowing for customization to specific application needs.
  • Integrated PLLs: The inclusion of Phase-Locked Loops (PLLs) simplifies design complexity and reduces the need for additional components.
  • Power Efficiency: Designed with power efficiency in mind, the AD9572ACPZLVD helps to minimize power consumption in the overall system.

Applications

  • Wireless and Wired Communication Systems
  • Networking Equipment
  • Signal Processing
  • Data Acquisition Systems
  • Test and Measurement Instruments

Technical Specifications

The AD9572ACPZLVD operates from a single power supply and is available in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. Its reference input can range from 10 MHz to 710 MHz, providing a flexible platform for various system designs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9572ACPZLVD is no exception. This product is manufactured with the highest standards, ensuring consistent performance and durability throughout its lifecycle.

Ordering Information

For detailed ordering and shipping information, please refer to the official Analog Devices Inc. website or contact their sales representatives. Ensure to specify the model number AD9572ACPZLVD to get the exact product specifications described here.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess