EN
  • EN
  • DE

LTC7062IMSE#WPBF

Part No LTC7062IMSE#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description 100V DUAL HIGH-SIDE MOSFET GATE / High-Side Gate Driver IC Non-Inverting 12-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 14V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) -
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 115 V
Rise / Fall Time (Typ) 18ns, 14ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC7062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355310-LTC7062IMSE#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC7062IMSE#WPBF CAD Model

Description

Analog Devices Inc.'s LTC7062IMSE#WPBF - A Robust Gate Driver Solution

The LTC7062IMSE#WPBF from Analog Devices Inc. is a high-performance gate driver designed to interface with N-channel power MOSFETs and IGBTs. This advanced driver IC is a vital component for power management applications, offering precise control and protection features to ensure efficient and reliable operation of power switching devices.

Key Features:

  • High Voltage Capability: The LTC7062IMSE#WPBF can handle supply voltages up to 100V, making it suitable for a wide range of high-voltage applications, including motor control, power inverters, and DC/DC converters.
  • Powerful Drive: With its robust output drive capability, this gate driver can deliver high peak currents, ensuring fast and efficient charging and discharging of the gate capacitances of power MOSFETs or IGBTs, resulting in reduced switching losses.
  • Advanced Protection: It includes under-voltage lockout (UVLO) for both VCC and VDRV voltages, protecting the device and the power switch from operating under sub-optimal conditions.
  • Flexible Configuration: The LTC7062IMSE#WPBF offers adjustable gate drive voltage, which can be fine-tuned for various applications to optimize performance.
  • Thermal Performance: Packaged in a thermally enhanced MSOP-16, the LTC7062IMSE#WPBF is designed to dissipate heat efficiently, ensuring reliable operation even in thermally demanding scenarios.
  • Extended Temperature Range: This gate driver is specified for operation from -40°C to 125°C, accommodating a broad spectrum of environmental conditions.

Applications:

The versatility of the LTC7062IMSE#WPBF gate driver makes it an ideal choice for a variety of applications, including:

  • Automotive power systems
  • Industrial motor drives
  • Power supplies and DC/DC converters
  • Solar inverters and renewable energy systems
  • High-power LED lighting

With its robust design and comprehensive feature set, the LTC7062IMSE#WPBF from Analog Devices Inc. is engineered to meet the stringent requirements of modern power electronics, providing designers with a reliable and flexible gate driving solution.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9246 $58.4920
49+ $2.3996 $117.5804
75+ $2.3247 $174.3525
103+ $2.2496 $231.7088
133+ $2.1746 $289.2218
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,795 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess