EN
  • EN
  • DE

DSC6111CI2A-100.0000T

Part No DSC6111CI2A-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ CMOS SMD / 100 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343706-DSC6111CI2A-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-100.0000T CAD Model

Description

The DSC6111CI2A-100.0000T is a high-quality MEMS oscillator from Microchip Technology, designed to provide precise and stable clock signals for a wide range of electronic applications. This component is a part of Microchip's extensive portfolio of timing solutions that cater to the increasing demands for improved performance in advanced electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, making it suitable for high-speed digital systems that require a consistent and accurate clock source.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, providing flexibility in various power supply environments and ensuring compatibility with a range of devices.
  • Output Type: The DSC6111CI2A-100.0000T features a CMOS output, which is widely used in digital circuits due to its high noise immunity and low power consumption.
  • Package: The device is housed in a compact 4-SMD, no lead package, which allows for high-density mounting and is suitable for small form-factor applications.
  • Temperature Stability: This oscillator is designed to maintain stable operation over a wide temperature range, ensuring reliable performance in diverse environmental conditions.
  • Low Jitter: It exhibits low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems and reducing error rates.

Applications

The DSC6111CI2A-100.0000T is ideal for use in various applications that require a high-frequency reference clock, including:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication devices and infrastructure
  • Consumer electronics including set-top boxes and smart TVs
  • Industrial and automotive systems that demand robust timing solutions
  • Computing platforms, including servers and storage devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111CI2A-100.0000T is no exception. It is built to meet stringent industry standards, ensuring a long operational life and consistent performance in critical applications.

For designers and engineers looking for a dependable and precise clock source, the DSC6111CI2A-100.0000T from Microchip Technology represents an excellent choice that combines performance with durability.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess