EN
  • EN
  • DE
  • IT

LTC7060IMSE#WTRPBF

Part No LTC7060IMSE#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC HALF BRIDGE DRIVER 6A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196910-LTC7060IMSE#WTRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Supply 6V ~ 14V
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Ultra Librarian 3D Model Ultra Librarian LTC7060IMSE#WTRPBF CAD Model

Description

The LTC7060IMSE#WTRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide range of applications. This advanced component is part of the LTC series known for its reliability and precision in power management solutions.

Key Features

  • High Efficiency: The LTC7060IMSE#WTRPBF offers a high efficiency rate, which minimizes heat generation and improves system performance.
  • Wide Input Voltage Range: It can operate with an input voltage range that accommodates various power sources, making it versatile for different types of electronic equipment.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization according to specific circuit requirements.
  • Compact Design: The device comes in a compact MSOP-16 package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, ensuring long-term reliability.
  • Low Dropout Operation: The regulator is capable of low dropout operation, which enhances its performance in low-voltage conditions.

Applications

The LTC7060IMSE#WTRPBF is suitable for a broad range of applications, including but not limited to:

  • Telecommunications
  • Automotive electronics
  • Portable devices
  • Industrial systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC7060IMSE#WTRPBF is no exception. Manufactured to the highest standards, it ensures performance stability and longevity, making it a reliable choice for critical applications where consistent power delivery is essential.

Ordering Information

To order or inquire about the LTC7060IMSE#WTRPBF, customers can visit the Analog Devices Inc. website or contact their local authorized distributor. The product is also available with various options to meet specific environmental or regulatory requirements.

You May Also Be Interested in

Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4428 $50.4980
85+ $1.1838 $100.6230
135+ $1.1468 $154.8180
185+ $1.1098 $205.3130
235+ $1.0728 $252.1080
315+ $0.9619 $302.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,753 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess