EN
  • EN
  • DE

LTC7003IMSE#PBF

Part No LTC7003IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7003IMSE#PBF-ND,-2735-LTC7003IMSE#PBF,Q13267401,505-LTC7003IMSE#PBF,LTC7003IMSE#PBF-CRL
Standard Package 37
Win Source Part Number 1168577-LTC7003IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7003IMSE#PBF CAD Model

Description

Analog Devices Inc. LTC7003IMSE#PBF High-Speed, High-Side N-Channel MOSFET Driver

The LTC7003IMSE#PBF is a robust, high-speed, high-side N-channel MOSFET driver designed by Analog Devices Inc. to operate in demanding environments. This high-performance component is an ideal choice for a wide range of applications, including automotive, industrial, and communication systems where efficient power management is critical.

Encased in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance, the LTC7003IMSE#PBF is engineered to drive large gate capacitance MOSFETs with minimal delay and switching losses. The driver is capable of operating from a supply voltage ranging from 3.5V to 150V, making it incredibly versatile for various high-voltage applications.

One of the standout features of this product is its adjustable turn-on slew rate, which allows for optimization of electromagnetic interference (EMI) performance to suit specific application needs. This is particularly important in noise-sensitive environments. The LTC7003IMSE#PBF also boasts a fast pull-down capability, ensuring that the MOSFET is turned off swiftly to prevent unwanted power dissipation.

Safety and reliability are paramount with the LTC7003IMSE#PBF, which includes under-voltage lockout (UVLO) for both the gate driver and the external MOSFET. This ensures that the MOSFET remains off if the supply voltage is insufficient to operate the system safely. Additionally, the device is designed with an adjustable overvoltage lockout and has a gate drive voltage of 10V under normal operating conditions.

The LTC7003IMSE#PBF is designed to withstand harsh conditions and is specified for operation from -40°C to 125°C. This temperature range, combined with its rugged design, makes it suitable for use in extreme environments where consistent performance is essential.

With its high-voltage capability, flexible design options, and robust construction, the LTC7003IMSE#PBF from Analog Devices Inc. is a reliable and efficient solution for driving high-side N-channel power MOSFETs in a variety of applications.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2901 $51.4812
29+ $3.5201 $102.0829
44+ $3.4101 $150.0444
61+ $3.3001 $201.3061
79+ $3.1901 $252.0179
105+ $2.8601 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess