EN
  • EN
  • DE

LTC7000IMSE-1#PBF

Part No LTC7000IMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 135V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7000IMSE-1#PBF-ND,-2735-LTC7000IMSE-1#PBF,505-LTC7000IMSE-1#PBF
Standard Package 37
Win Source Part Number 969094-LTC7000IMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7000IMSE-1#PBF CAD Model

Description

Product Overview: LTC7000IMSE-1#PBF from Analog Devices Inc.

The LTC7000IMSE-1#PBF is a high-speed, high-side N-channel MOSFET gate driver manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced driver is designed to operate in demanding environments, making it suitable for a wide range of applications, including automotive, industrial, and communication systems.

Key Features

  • High Voltage Capability: The device can handle up to 60V, providing a robust solution for managing high-voltage power MOSFETs.
  • Fast Switching: With its fast switching performance, the LTC7000IMSE-1#PBF ensures efficient operation, minimizing switching losses and enabling high-frequency applications.
  • Adjustable Turn-On and Turn-Off Speeds: Users can tailor the turn-on and turn-off speeds to their specific application requirements, optimizing performance and reducing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): This feature ensures that the driver operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Robust Temperature Range: The device operates over a wide temperature range, from -40°C to 125°C, suitable for harsh environments.

Applications

  • Automotive applications such as powertrain and braking systems
  • DC/DC converters for industrial power supplies
  • High-frequency switching power supplies
  • Synchronous rectification
  • Motor control circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC7000IMSE-1#PBF is no exception. This product is designed to meet stringent industry standards, ensuring long-term performance and stability. The device comes in a compact 12-lead MSOP package with an exposed pad for enhanced thermal performance, making it a space-efficient solution for advanced electronic systems.

Ordering Information

For those interested in integrating the LTC7000IMSE-1#PBF into their designs, it is available for order with the part number LTC7000IMSE-1#PBF. Analog Devices Inc. provides comprehensive technical support and documentation to assist with product implementation.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6335 $50.0365
47+ $2.1608 $101.5576
72+ $2.0933 $150.7176
99+ $2.0257 $200.5443
128+ $1.9582 $250.6496
171+ $1.7556 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess