EN
  • EN
  • DE

LTC6992IS6-3#TRPBF

Part No LTC6992IS6-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6992
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880059-LTC6992IS6-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992IS6-3#TRPBF CAD Model

Description

The LTC6992IS6-3#TRPBF is a high-performance, precision pulse width modulator (PWM) from Analog Devices Inc., part of the TimerBlox® series, which provides a versatile and compact solution for a wide range of applications requiring PWM signal generation. This device integrates a voltage-controlled oscillator (VCO) with a precision programmable internal frequency divider and a phase-locked loop (PLL), enabling users to generate highly accurate and stable PWM signals.

Key Features

  • Frequency Range: The LTC6992IS6-3#TRPBF operates over a frequency range of 3.81Hz to 1MHz, providing flexibility for various applications.
  • Voltage-Controlled PWM: The PWM duty cycle can be controlled by an external voltage, allowing for easy adjustment and fine-tuning of the pulse width.
  • Easy to Use: With minimal external components required, this device is designed for simplicity and ease of use.
  • Accuracy: It offers excellent accuracy and stability, ensuring consistent performance across a range of conditions.
  • Package: The LTC6992IS6-3#TRPBF is available in a compact 6-lead SOT-23 package, suitable for space-constrained applications.
  • Temperature Range: It operates over a temperature range of -40°C to 125°C, making it reliable in various environmental conditions.

Applications

The LTC6992IS6-3#TRPBF is ideal for a variety of applications, including:

  • LED dimming and color control
  • Motor control
  • Pulse generation for signal processing
  • Test equipment and instrumentation
  • Robotic and automation systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6992IS6-3#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess