EN
  • EN
  • DE

LTC6992IS6-1#TRPBF

Part No LTC6992IS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features IC
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Family Name LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC6992IS6-1#TRPBFTR, 161-LTC6992IS6-1#TRPBFCT, LTC6992IS6-1#TRPBF-ND, 161-LTC6992IS6-1#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880058-LTC6992IS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992IS6-1#TRPBF CAD Model

Description

Product Overview: LTC6992IS6-1#TRPBF by Analog Devices Inc.

The LTC6992IS6-1#TRPBF is a high-performance, precision silicon oscillator from Analog Devices Inc., a leader in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This compact and robust component is part of the TimerBlox® family, which is renowned for delivering simple, accurate, and space-efficient timing solutions.

Encased in a small 6-lead TSOT-23 package, the LTC6992 provides a versatile and easy-to-use solution for generating a programmable pulse width modulated (PWM) signal. This device is specifically designed to cater to a wide range of applications, including but not limited to system clock generation, frequency modulation, pulse shaping, and precision timing tasks in complex electronic systems.

The LTC6992IS6-1#TRPBF operates with a supply voltage range of 2.25V to 5.5V, making it suitable for various power environments, from battery-powered devices to industrial systems. Its frequency range is programmable from 3.81Hz to 1MHz, which can be set using an external resistor (RSET) or through the use of the onboard one-shot configuration for precise, single-pulse generation.

One of the key features of this timing device is its ease of use. It requires no complex programming or high-frequency reference clock, making it an ideal choice for designers looking for a simple and reliable timing solution. Additionally, the LTC6992IS6-1#TRPBF offers a high frequency accuracy and stability over temperature, supply variations, and initial accuracy, ensuring consistent performance across different operating conditions.

The device also boasts a low power consumption, which is critical for power-sensitive applications. Its robust design includes a temperature range of -40°C to 125°C, making it suitable for use in harsh environments.

In summary, the LTC6992IS6-1#TRPBF from Analog Devices Inc. is a versatile, high-precision PWM signal generator that offers a compact solution for a vast array of timing requirements. Its ease of use, coupled with its high accuracy and stability, makes it a preferred choice for engineers and designers in various industries.

You May Also Be Interested in

HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0666 $56.5328
18+ $5.7982 $104.3676
27+ $5.6170 $151.6590
37+ $5.4358 $201.1246
48+ $5.2546 $252.2208
64+ $4.7111 $301.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess