EN
  • EN
  • DE

K4H561638J-LCCCTSG

Part No K4H561638J-LCCCTSG
Manufacturer Samsung
Catalog DDR
Description DDR-400 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944109-K4H561638J-LCCCTSG
Series *
Ultra Librarian 3D Model Ultra Librarian K4H561638J-LCCCTSG CAD Model

Description

The K4H561638J-LCCCTSG is a 512Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is designed for applications that require high-speed data transfer and a moderate amount of memory, commonly found in graphics and embedded systems.

Applications

  • Graphics Cards: Serves as memory for storing textures and frame buffers, especially in entry-level or older graphics cards.
  • Gaming Consoles: Can be incorporated in older console generations or specific memory functions within newer ones.
  • Networking Equipment: Used in routers and switches to buffer and process data packets efficiently.
  • Embedded Systems: Suitable for a wide range of applications requiring fast memory access in embedded environments.
  • Industrial Control Systems: Provides memory for real-time data acquisition and processing in industrial settings.

Features

  • 512Mbit Density: Offers a balance between memory capacity and cost for various applications.
  • DDR Interface: Enables fast data transfer rates, enhancing system performance.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Operating Frequency: Supports high operating frequencies, ensuring rapid memory access.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall power usage.
  • JEDEC Standard: Compliant with JEDEC standards, guaranteeing compatibility and reliability.

Benefits

  • Improved System Performance: High data transfer speeds lead to quicker response times and enhanced system performance.
  • Optimized Memory Utilization: Provides sufficient memory for a broad range of applications without unnecessary overhead.
  • Reduced Power Consumption: Energy-efficient design contributes to longer battery life in portable devices and lower energy costs.
  • Reliable Operation: High-quality manufacturing ensures stable and dependable performance in demanding environments.
  • Cost-Effective Solution: Offers an optimal balance between performance and cost, making it suitable for budget-conscious applications.

Additional Details

The K4H561638J-LCCCTSG typically operates at a voltage of 2.5V. The LCCCTSG suffix specifies the packaging and potentially the speed grade. It includes standard DDR SDRAM features such as auto-refresh and power-down modes. For comprehensive technical specifications, timing parameters, and electrical characteristics, consult the official Samsung datasheet.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess