EN
  • EN
  • DE

LTC6803IG-2#3ZZPBF

Part No LTC6803IG-2#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT STACK MON MULTI 44-SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6803
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37 pcs
Win Source Part Number 1382682-LTC6803IG-2#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-2#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6803IG-2#3ZZPBF

The LTC6803IG-2#3ZZPBF is a high-performance, multicell battery stack monitor designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This advanced integrated circuit (IC) is engineered to precisely measure the voltage of each cell in a series-connected battery stack, which is critical for ensuring the safe and efficient operation of rechargeable battery systems in applications such as electric vehicles, energy storage systems, and backup power supplies.

This robust monitoring chip can handle up to 12 series-connected battery cells with a measurement range of 0V to 5V per cell. Its key feature is the ability to daisy-chain multiple LTC6803IG-2#3ZZPBF ICs in order to monitor long strings of batteries, which is essential for high-voltage systems. The device offers a high level of integration, reducing the need for external components and simplifying the design of battery management systems.

The LTC6803IG-2#3ZZPBF comes in a compact 44-lead plastic SSOP package that is suitable for space-constrained applications. It operates over a wide temperature range, making it reliable in various operating environments. The device also includes built-in passive balancing for each cell, which helps to maximize battery life and performance by ensuring that all cells within the battery stack are equally charged.

Communication with the LTC6803IG-2#3ZZPBF is accomplished via a robust 1Mbps isolated SPI interface, which allows for fast and reliable data transfer between the battery monitor and the host controller. The chip's comprehensive self-test features ensure reliable operation and contribute to the overall safety of the battery system.

In summary, the LTC6803IG-2#3ZZPBF from Analog Devices Inc. is a sophisticated solution for battery stack monitoring, offering high accuracy, integration, and reliability. It is an ideal choice for designers who require a precise and dependable monitoring system for their multicell battery applications.

For more detailed information and specifications, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5036 $67.5180
10+ $12.6325 $126.3250
15+ $12.1968 $182.9520
21+ $11.3256 $237.8376
27+ $10.8900 $294.0300
34+ $10.4545 $355.4530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess