EN
  • EN
  • DE

LTC6652BHMS8-4.096#PBF

Part No LTC6652BHMS8-4.096#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP  /  Series Voltage Reference IC Fixed 4.096V V ±0.1% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.3ppmp-p
Voltage - Input 4.396V ~ 13.2V
Current - Supply 560µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6652BHMS8-4.096#PBF,LTC6652BHMS84096PBF
Standard Package 50
Win Source Part Number 1072623-LTC6652BHMS8-4.096#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-4.096#PBF CAD Model

Description

Analog Devices Inc. LTC6652BHMS8-4.096#PBF Precision Voltage Reference

The LTC6652BHMS8-4.096#PBF is a high-precision, low-drift voltage reference component manufactured by Analog Devices Inc., a leader in the design and production of high-performance analog integrated circuits. This device is specifically engineered to deliver a precise 4.096-volt output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data conversion in a variety of electronic systems.

One of the key features of the LTC6652 is its low output noise, making it an ideal choice for high-resolution applications. With a typical noise level of just 1.5ppm/√Hz for the 0.1Hz to 10Hz frequency range, this voltage reference provides a clean and stable signal. Furthermore, the LTC6652BHMS8-4.096#PBF boasts an excellent temperature coefficient, typically around 2ppm/°C, ensuring consistent performance over a wide temperature range.

The robust design of the LTC6652BHMS8-4.096#PBF allows it to maintain its accuracy and stability even under stress, with a long-term drift of less than 50ppm/√kHr. This makes it highly reliable for critical applications that demand a stable voltage reference over time. In addition, the device is capable of sourcing or sinking up to 5mA of output current, providing flexibility for a range of load conditions.

Designed with versatility in mind, the LTC6652BHMS8-4.096#PBF comes in an MSOP-8 package, which is suitable for space-constrained applications. It also features a shutdown mode for power-saving purposes, reducing the supply current to less than 1µA, thus making it an energy-efficient choice for battery-powered devices.

Overall, the LTC6652BHMS8-4.096#PBF from Analog Devices Inc. is a highly precise and stable voltage reference that meets the demands of high-accuracy and high-stability applications. Whether used in precision instrumentation, medical devices, industrial controls, or portable equipment, this voltage reference ensures that systems perform with the utmost accuracy and reliability.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4092 $56.4552
13+ $7.7204 $100.3652
21+ $7.4791 $157.0611
28+ $7.2378 $202.6584
36+ $6.9966 $251.8776
48+ $6.2728 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess