EN
  • EN
  • DE

LTC6561IUF#PBF

Part No LTC6561IUF#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Transimpedance Amplifier IC LIDAR, Industrial Imaging 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC6561
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880004-LTC6561IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6561IUF#PBF CAD Model

Description

Product Overview: LTC6561IUF#PBF

The LTC6561IUF#PBF is a high-performance, quad transimpedance amplifier (TIA) designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This particular model is tailored for advanced optical sensing applications, offering a unique blend of speed, low noise, and high gain, making it an ideal choice for a wide range of applications including LiDAR, optical communication, and photodiode signal conditioning.

Key Features

  • High Bandwidth: The LTC6561IUF#PBF boasts a wide bandwidth, which is essential for high-speed signal processing in optical systems, ensuring rapid response times and efficient data handling.
  • Low Noise Performance: With its low noise characteristics, this TIA ensures that signal integrity is maintained, enhancing the sensitivity and accuracy of optical detection systems.
  • Adjustable Gain: The device provides flexibility through its adjustable gain settings, allowing users to tailor the amplifier to their specific application requirements.
  • Multiple Channels: As a quad-channel amplifier, the LTC6561IUF#PBF can process signals from multiple photodiodes simultaneously, which is critical for parallel processing in complex optical systems.
  • Robust Operating Range: Designed to function reliably in a variety of environments, this TIA operates over a wide temperature range, ensuring consistent performance under varying conditions.

Applications

  • Laser-based Distance Measurement (LiDAR)
  • Fiber Optic Receivers
  • Optical Coherence Tomography (OCT)
  • High-speed Photodetector Circuits

The LTC6561IUF#PBF is packaged in a compact, 16-lead QFN package, which is ideal for space-constrained applications without compromising on functionality. Its robust design and high-quality construction align with Analog Devices Inc.'s commitment to delivering superior products that meet the stringent demands of the industry.

For designers and engineers looking to integrate a reliable TIA into their optical systems, the LTC6561IUF#PBF from Analog Devices Inc. offers a combination of performance, flexibility, and quality that is hard to match.

You May Also Be Interested in

Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2365 $69.7095
6+ $19.0659 $114.3954
9+ $18.4701 $166.2309
12+ $17.8743 $214.4916
15+ $17.2784 $259.1760
20+ $15.4910 $309.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess