EN
  • EN
  • DE

R49AF2150JH01K

Part No R49AF2150JH01K
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM SAFETY/EMI SUPP RAD / Film Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Bulk
Product Status Active
Standard Package 1,300 pcs
REACH Status REACH Unaffected
Win Source Part Number 288852-R49AF2150JH01K
Ultra Librarian 3D Model Ultra Librarian R49AF2150JH01K CAD Model

Description

The R49AF2150JH01K is a film capacitor manufactured by Kemet. It is designed for demanding applications requiring high reliability and stability. These capacitors are widely used in power electronics, industrial equipment, and other applications where robust performance is critical.

Applications:

  • Power supplies: Used in smoothing and filtering circuits.
  • Inverters: Employed in DC-AC inverters for renewable energy systems and motor drives.
  • Motor drives: Utilized in AC and DC motor drives for industrial automation.
  • Renewable energy systems: Found in solar inverters and wind turbine converters.
  • Industrial equipment: Used in various industrial electronic devices requiring high reliability.

Features:

  • High capacitance stability: Ensures consistent performance over a wide range of temperatures and frequencies.
  • Self-healing properties: Provides protection against transient overvoltages and extends the operational life of the capacitor.
  • Flame retardant construction: Enhances safety by preventing the spread of fire in the event of a failure.
  • RoHS compliant: Meets environmental standards by eliminating hazardous substances.
  • High ripple current capability: Allows for efficient operation in high-frequency applications.

Benefits:

  • Extended lifespan: The robust design and self-healing properties contribute to a long operational life, reducing maintenance costs.
  • Improved reliability: High stability and flame-retardant construction ensure reliable performance in demanding environments.
  • Enhanced safety: The flame-retardant construction and RoHS compliance provide a safer operating environment.
  • Optimized performance: High ripple current capability and capacitance stability allow for efficient operation in power electronic circuits.
  • Reduced size and weight: Film capacitors offer high capacitance density, enabling compact designs.

Additional Details:

The R49 series from Kemet are polypropylene metallized film capacitors. They are characterized by their excellent electrical performance, high stability, and long life expectancy. These capacitors are suitable for applications requiring high reliability and performance under demanding conditions. Consult the Kemet datasheet for precise voltage and temperature ratings, capacitance tolerance, and other critical specifications to ensure proper application.

You May Also Be Interested in

Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,497 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess