EN
  • EN
  • DE

LTC6430AIUF-20#PBF

Part No LTC6430AIUF-20#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Differential Amplifier CATV Amplifier 2060MHz Single-Element 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 20 MHz
Gain 20.8 dB
Max Frequency 2.06 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 24
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1024716-LTC6430AIUF-20#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6430AIUF-20#PBF CAD Model

Description

The LTC6430AIUF-20#PBF is a high-performance, differential amplifier from Analog Devices Inc. designed to offer excellent linearity and noise performance in a broad range of applications. This device is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) and is optimized for frequencies from 20MHz to 2GHz, making it an ideal choice for high-frequency signal processing tasks.

Key Features:

  • Frequency Range: The amplifier operates effectively over a wide frequency range, making it suitable for a variety of RF and IF applications.
  • Linearity: It provides exceptional linearity with an OIP3 (Output Third-Order Intercept Point) of 47dBm at 240MHz, ensuring minimal distortion in signal amplification.
  • Low Noise Figure: With a low noise figure of 3.3dB at 240MHz, the LTC6430AIUF-20#PBF ensures a clean signal amplification, preserving the integrity of the input signal.
  • Gain: The device offers a high gain of 20dB, which is stable over frequency, temperature, power supply, and from device to device.
  • Power Supply: It operates on a single 5V supply, simplifying power management in system designs.
  • Package: The LTC6430AIUF-20#PBF is available in a compact QFN package, which is suitable for space-constrained applications.

Applications:

  • High-speed ADC drivers
  • Communications infrastructure
  • Test and measurement equipment
  • Radar and satellite subsystems
  • Wireless and broadband networks

This differential amplifier is part of Analog Devices' high-performance RF product line and is designed to meet the rigorous demands of modern communication systems. Whether used in data acquisition systems, radio transceivers, or digital receivers, the LTC6430AIUF-20#PBF offers the precision and reliability that professionals expect from Analog Devices Inc.

With its combination of high linearity, low noise, and robust performance, the LTC6430AIUF-20#PBF stands out as a superior choice for designers looking to optimize their signal chain for high-fidelity and high-frequency applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0324 $74.0648
4+ $30.3856 $121.5424
6+ $29.4361 $176.6166
8+ $28.4865 $227.8920
10+ $27.5370 $275.3700
13+ $24.6883 $320.9479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,469 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess