EN
  • EN
  • DE

SST89V516RD2-33-I-NJE-NXX

Part No SST89V516RD2-33-I-NJE-NXX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 27
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1264452-SST89V516RD2-33-I-NJE-NXX
Ultra Librarian 3D Model Ultra Librarian SST89V516RD2-33-I-NJE-NXX CAD Model

Description

Microchip Technology SST89V516RD2-33-I-NJE-NXX Product Overview

The SST89V516RD2-33-I-NJE-NXX is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile solution for embedded control applications. This device is part of the FlashFlex family, which combines the advantages of Flash technology with the benefits of a high-performance microcontroller. The product is particularly suitable for applications that require field programmability and high reliability.

Key Features

  • Core: The microcontroller is built around an 8-bit 8051-compatible core, which is known for its simplicity, ease of use, and wide range of applications.
  • Memory: It comes equipped with 72 Kbytes of Flash memory, providing ample space for program storage and allowing for in-circuit reprogramming without the need for additional hardware.
  • Speed: With an operational frequency of up to 33 MHz, the SST89V516RD2-33-I-NJE-NXX ensures swift processing capabilities, making it ideal for time-critical tasks.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, catering to low-power consumption requirements and making it suitable for battery-operated devices.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Packages: Available in a PLCC (Plastic Leaded Chip Carrier) package, it provides a compact footprint and is easy to integrate into a variety of circuit designs.

Applications

The SST89V516RD2-33-I-NJE-NXX is a versatile microcontroller that can be used in a wide array of applications, including:

  • Industrial control systems
  • Home appliances
  • Automotive systems
  • Consumer electronics
  • Telecommunication devices
  • Security systems

Microchip's commitment to quality ensures that the SST89V516RD2-33-I-NJE-NXX microcontroller is a reliable choice for designers and engineers looking to develop sophisticated electronic products. With its robust feature set and FlashFlex technology, this microcontroller offers a flexible and efficient solution for a myriad of embedded control challenges.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess