The SKY85704-21NP is a highly integrated front-end module (FEM) designed for high-power Wi-Fi applications operating in the 5 GHz band. Manufactured by Skyworks Solutions Inc., this module integrates a high-power power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. This FEM is specifically designed to boost the range and performance of 802.11ac/ax Wi-Fi devices. The device's high output power capabilities make it suitable for applications requiring extended coverage and reliable connectivity.
Applications:
- High-power 5 GHz WLAN applications: Optimized for Wi-Fi devices compliant with 802.11ac/ax standards.
- Wireless routers and access points: Ideal for enterprise-grade and high-performance home routers.
- Outdoor Wi-Fi equipment: Suitable for outdoor access points and wireless bridges.
- High-density Wi-Fi deployments: Improves performance in environments with many connected devices.
- Gaming routers: Provides enhanced Wi-Fi performance for online gaming.
Features:
- Integrated high-power PA, LNA with bypass, and T/R switch: Reduces component count and simplifies design.
- 5 GHz operation: Specifically designed for 5 GHz Wi-Fi bands.
- High output power: Enables extended range and improved signal strength.
- Low noise figure: Enhances receiver sensitivity.
- Compact size: Allows for integration into various device form factors.
- RoHS compliant: Environmentally friendly.
Benefits:
- Extended range: The high-power PA significantly extends the Wi-Fi range.
- Improved performance: Enhanced signal strength and receiver sensitivity provide a better user experience.
- Simplified design: The integrated module reduces design complexity and time-to-market.
- Robust connectivity: Ensures reliable wireless connections even in challenging environments.
- Enhanced throughput: Improves data transfer rates for demanding applications.
Additional Details:
The SKY85704-21NP typically operates with a 5V supply voltage for the PA and 3.3V for the control circuitry. The PA delivers high linear output power, compliant with the 802.11ac/ax standards. The LNA's low noise figure optimizes receiver performance. The integrated T/R switch ensures efficient switching between transmit and receive modes. It is usually packaged in a compact QFN package, facilitating easy PCB integration. Advanced thermal management techniques are employed to handle the high power dissipation.