EN
  • EN
  • DE

LTC6401IUD-26#PBF

Part No LTC6401IUD-26#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6401
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 479703-LTC6401IUD-26#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6401IUD-26#PBF CAD Model

Description

Analog Devices Inc. LTC6401IUD-26#PBF Product Overview

The LTC6401IUD-26#PBF is a high-performance, low-power differential amplifier designed by Analog Devices Inc. to cater to the demanding needs of communication and instrumentation applications. This component is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) or buffering high-frequency signals.

Key Features

  • High Gain Bandwidth: The LTC6401IUD-26#PBF offers a high gain bandwidth product, which enables it to maintain its gain over a wide range of frequencies, making it an excellent choice for high-speed signal processing tasks.
  • Low Distortion: With its low harmonic distortion, the device ensures signal integrity, which is crucial for applications requiring high signal purity, such as medical imaging and test equipment.
  • Low Noise: The amplifier's low noise performance is ideal for sensitive applications where signal quality is paramount, ensuring minimal interference and preserving the quality of the input signal.
  • Single-Ended to Differential Conversion: It is designed to convert single-ended inputs to differential outputs, which is essential for driving ADCs that require differential inputs to achieve their best performance.
  • Adjustable Gain: The gain of the LTC6401IUD-26#PBF can be set externally, providing flexibility to match the requirements of various applications.

Applications

The LTC6401IUD-26#PBF is versatile and can be used in a range of applications, including:

  • Communications Infrastructure
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Test and Measurement Equipment
  • Radar and Sonar Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6401IUD-26#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a compact QFN package and is specified for operation over the industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Overall, the LTC6401IUD-26#PBF from Analog Devices Inc. stands out as a robust and reliable component for high-fidelity, high-speed signal processing, offering designers a combination of performance, flexibility, and quality.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2151 $62.1510
23+ $5.1005 $117.3115
36+ $4.9411 $177.8796
49+ $4.7817 $234.3033
63+ $4.6223 $291.2049
84+ $4.1441 $348.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess