EN
  • EN
  • DE

ADSP-21062KB-160

Part No ADSP-21062KB-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 225BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 225-PBGA
Win Source Part Number 198817-ADSP-21062KB-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21062KB-160 CAD Model

Description

ADSP-21062KB-160: High-Performance Digital Signal Processor

The ADSP-21062KB-160 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and versatility in handling complex signal processing tasks. This processor is part of the SHARC® family of DSPs, which are well-known for their floating-point architecture that provides high precision and dynamic range, making them ideal for a broad range of audio, video, and control applications.

Key Features:

  • High-Performance Computing: With a 32-bit, 40-MIPS (million instructions per second) floating-point processor core, the ADSP-21062KB-160 delivers the computational power required for demanding applications such as 3D audio processing, image and video analysis, and sophisticated control systems.
  • Large On-Chip Memory: The device comes equipped with 2 MB of on-chip SRAM, which provides ample space for code and data, leading to reduced system costs and increased performance due to minimized external memory access.
  • Flexible I/O Processing: A variety of peripheral interfaces including link ports, serial ports, and a host of other I/O options ensure that the ADSP-21062KB-160 can be easily integrated into a wide range of signal processing systems.
  • High-Speed Clock: Operating at a clock speed of 160 MHz, this DSP can handle a vast amount of data throughput, ensuring efficient real-time processing for time-sensitive applications.

Applications:

  • Professional and consumer audio systems
  • Advanced automotive audio and control systems
  • Medical imaging devices
  • Telecommunications infrastructure
  • Industrial control solutions

Designed with an eye towards integration, the ADSP-21062KB-160 is packaged in a 240-pin BGA (ball grid array), which allows for a compact footprint on system boards. The processor also supports a wide range of development tools, including cross-compilers, emulators, and debuggers, which streamline the design process and help bring products to market faster.

Analog Devices Inc. has a reputation for excellence in the field of signal processing, and the ADSP-21062KB-160 is a testament to their commitment to providing high-quality, reliable DSP solutions that meet the evolving needs of modern technology.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess