EN
  • EN
  • DE

LTC6400IUD-26#TRPBF

Part No LTC6400IUD-26#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features ADC Driver IC Data Acquisition 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC6400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879990-LTC6400IUD-26#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6400IUD-26#TRPBF CAD Model

Description

Product Overview: LTC6400IUD-26#TRPBF from Analog Devices Inc.

The LTC6400IUD-26#TRPBF is a high-performance, low distortion, differential ADC driver from Analog Devices Inc., designed to interface with high-speed analog-to-digital converters (ADCs). This device is particularly well-suited for demanding applications that require precise signal conditioning, such as medical imaging, communications systems, and instrumentation.

Key Features

  • High Linearity: The LTC6400IUD-26#TRPBF boasts an outstanding linearity with a third-order intermodulation distortion (IMD3) of -88dBc at 100MHz.
  • Wide Bandwidth: It provides a wide bandwidth of 2.1GHz, allowing for high-speed signal processing and making it ideal for a broad range of high-frequency applications.
  • Adjustable Gain: The device offers a programmable gain of 1 to 10 through external resistors, giving designers the flexibility to tailor the amplification to specific system requirements.
  • Low Noise: With a low input-referred noise density of 1.2nV/√Hz, the LTC6400IUD-26#TRPBF ensures that the signal integrity is preserved, minimizing the impact of noise on system performance.
  • Power Efficient: The power consumption is optimized for efficiency, drawing a typical supply current of 50mA from a 3.3V supply.
  • Differential Outputs: The differential outputs provide improved noise immunity and are designed to drive ADCs directly, reducing the need for additional interfacing components.

Quality and Reliability

As with all products from Analog Devices Inc., the LTC6400IUD-26#TRPBF is manufactured to the highest quality standards, ensuring reliable performance even in the most challenging environments. The device is available in a compact 16-lead QFN package and is specified for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

Applications

This ADC driver is versatile and can be used in a variety of high-speed signal processing applications, including:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Imaging and Video Processing
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

With its exceptional performance and robust design, the LTC6400IUD-26#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking to enhance the accuracy and efficiency of their high-speed data conversion systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess