EN
  • EN
  • DE

LTC6268IS6-10#TRMPBF

Part No LTC6268IS6-10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT TSOT23-6  /  J-FET Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1500V/µs
Gain Bandwidth Product 4 GHz
Current - Input Bias 0.003 pA
Voltage - Input Offset 200 µV
Current - Supply 16.5mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 3.1 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6268
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6268IS6-10#TRMPBFTR,-2735-LTC6268IS6-10#TRMPBFDKR,LTC6268IS6-10#TRMPBFTR-ND,505-LTC6268IS6-10#TRMPBFTR,LTC6268IS6-10#TRMPBFCT-ND,LTC6268IS6-10#TRMPBFDKR-ND,LTC6268IS6-10#TRMPBFDKR,505-LTC6268IS6-10#TRMPBFDKR,LTC6268IS6-10#TRMPBFCT,LTC6268IS6-10#TRMPBF-ND,LTC6268IS6-10#TRMPBFTR,-2735-LTC6268IS6-10#TRMPBFCT,505-LTC6268IS6-10#TRMPBFCT
Standard Package 500
Win Source Part Number 1072610-LTC6268IS6-10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6268IS6-10#TRMPBF CAD Model

Description

Introducing the LTC6268IS6-10#TRMPBF from Analog Devices Inc.

The LTC6268IS6-10#TRMPBF is a cutting-edge, ultra-low bias current FET input operational amplifier (op-amp) from Analog Devices Inc., designed to cater to high-speed transimpedance amplifier (TIA) applications and precision instrumentation. This op-amp is a testament to Analog Devices' commitment to providing high-performance solutions for challenging signal processing tasks.

Key Features

  • Ultra-Low Bias Current: The LTC6268IS6-10#TRMPBF boasts an incredibly low bias current of 3fA typical at 25°C, making it ideal for applications requiring high-impedance sensors.
  • High-Speed Performance: With a gain bandwidth product of 500MHz and a slew rate of 650V/µs, this op-amp is capable of handling high-speed signals with ease.
  • Wide Dynamic Range: It operates on a supply voltage range from 3.1V to 5.25V, allowing for a wide dynamic range in various applications.
  • Stability: The device is designed to be stable in transimpedance gains of 1kΩ or higher, ensuring reliable performance in TIA configurations.

Applications

The LTC6268IS6-10#TRMPBF is suited for a variety of applications, including:

  • Photodiode amplifiers
  • High-impedance buffering
  • Precision instrumentation
  • Medical imaging systems
  • A/D converter drivers

Robust Design

This op-amp is housed in a compact SOT-23 package, which not only saves space on the PCB but also offers excellent thermal performance. The device is specified for operation from -40°C to 125°C, ensuring it can withstand harsh environments and maintain its precision across a broad temperature range.

Part Number Explanation

The part number LTC6268IS6-10#TRMPBF breaks down as follows:

  • LTC6268 - The product family and base model number.
  • IS6 - The package type, indicating a SOT-23 package.
  • 10 - The product grade, with this model being high-temperature automotive grade.
  • #TRMPBF - The ordering code suffix, denoting tape and reel packaging and lead-free manufacturing.

With its exceptional performance and robust design, the LTC6268IS6-10#TRMPBF from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess