EN
  • EN
  • DE

LTC6256CTS8#TRMPBF

Part No LTC6256CTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R I/O 5.25V Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 4.5 MHz
Mounting SMD (SMT)
Case / Package SOT-23-8
Common Mode Rejection Ratio 75 dB
Gain Bandwidth Product 6.5 MHz
Input Bias Current 5 nA
Input Offset Voltage (Vos) 100 µV
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
Nominal Gain Bandwidth Product 6.5 MHz
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 65 µA
Output Current per Channel 35 mA
Power Supply Rejection Ratio (PSRR) 82 dB
RoHS Compliant
Slew Rate 1.8 V/µs
Voltage Gain 106.02 dB
Win Source Part Number 1006440-LTC6256CTS8#TRMPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6256CTS8#TRMPBF CAD Model

Description

The LTC6256CTS8#TRMPBF is a high-performance, single operational amplifier (op-amp) from Analog Devices Inc., designed to meet the requirements of a wide range of applications. This op-amp is part of the LTC6256 series, which is known for its low power consumption and high-speed operation.

Key Features

  • Low Power Consumption: The LTC6256CTS8#TRMPBF is designed for power-sensitive applications, featuring a low quiescent current that makes it ideal for battery-powered devices and portable equipment.
  • High-Speed Operation: With a gain bandwidth product of 6.5MHz and a slew rate of 1.8V/µs, this op-amp is capable of fast and accurate signal processing, making it suitable for high-speed amplifiers, filters, and data acquisition systems.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LTC6256CTS8#TRMPBF allows for a wider output dynamic range, which is particularly useful in single-supply applications and maximizes the signal amplitude without clipping.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads, ensuring reliable performance in applications with highly capacitive sources or long cables.
  • Low Noise Performance: With its low input voltage noise and current noise, the LTC6256CTS8#TRMPBF provides a clean amplification of signals, which is essential for precision measurement and sensor applications.

Applications

The LTC6256CTS8#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Active Filters
  • Buffer Amplifiers
  • Data Conversion
  • Signal Conditioning

Package and Quality

The LTC6256CTS8#TRMPBF comes in a compact TSOT-23 package, which is suitable for space-constrained applications. The product is also available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes. Moreover, it is RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess