EN
  • EN
  • DE

LTC6090IS8E#TRPBF

Part No LTC6090IS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name LTC6090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6090IS8E#TRPBF-ND, 505-LTC6090IS8E#TRPBFTR, 505-LTC6090IS8E#TRPBFDKR, 505-LTC6090IS8E#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879958-LTC6090IS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6090IS8E#TRPBF CAD Model

Description

Introducing the LTC6090IS8E#TRPBF High Voltage Precision Operational Amplifier

The LTC6090IS8E#TRPBF is a high-performance operational amplifier (op-amp) from Analog Devices Inc., designed to cater to applications requiring a wide input and output voltage range. This precision amplifier is well-suited for high voltage applications up to 140V, which makes it an ideal choice for test equipment, piezoelectric drivers, and automated test equipment (ATE) among other uses.

Key Features:

  • Wide Operating Range: The LTC6090IS8E#TRPBF operates from a supply voltage range of 3.1V to 140V (±1.55V to ±70V), providing the flexibility needed for high voltage signal amplification.
  • High Output Drive: This op-amp can deliver a high output current, making it capable of driving a variety of loads.
  • Low Input Bias Current: With an input bias current of only 5pA, the LTC6090IS8E#TRPBF ensures high accuracy and low current errors in measurement and sensor applications.
  • Low Offset Voltage: A low input offset voltage enhances the precision of the amplifier, making it suitable for critical measurement tasks.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, thereby enhancing its reliability and longevity.
  • Robust Packaging: The device comes in an 8-lead SOIC package, which is known for its small footprint and ease of integration into a variety of circuit designs.

Applications:

The LTC6090IS8E#TRPBF is versatile and can be used in a wide array of applications where high voltage operation and precision are paramount. Some of these applications include:

  • High Voltage Instrumentation
  • Piezoelectric Actuator Drivers
  • Electrostatic Transducers and Sensors
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Automated Test Equipment (ATE)

With its robust design and advanced specifications, the LTC6090IS8E#TRPBF from Analog Devices Inc. is a reliable choice for engineers and designers looking to incorporate a high voltage, precision operational amplifier into their systems. Its ability to operate across a broad voltage range and maintain precision makes it a highly adaptable component for a multitude of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess