EN
  • EN
  • DE

LTC6087HDD#PBF

Part No LTC6087HDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196753-LTC6087HDD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case Surface Mount 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian LTC6087HDD#PBF CAD Model

Description

Product Overview: LTC6087HDD#PBF from Analog Devices Inc.

The LTC6087HDD#PBF is a high-performance, dual operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of features for a wide range of applications. This precision op-amp is part of the LTC6087 series, known for its low noise, low offset, and low power operation, making it an ideal choice for high-fidelity audio, test equipment, and sensor interfaces.

Key Features:

  • Low Noise: The LTC6087HDD#PBF boasts an exceptionally low input voltage noise density of just 8.5nV/√Hz at 1kHz, which is critical for applications where signal integrity is paramount.
  • Low Offset Voltage: With a maximum input offset voltage of 375µV, it ensures high accuracy in signal amplification, which is vital for precision measurements and instrumentation.
  • Power Efficiency: Operating with a supply current of just 1mA per amplifier, this device is tailored for battery-powered and portable applications where power conservation is crucial.
  • Wide Supply Range: The LTC6087HDD#PBF operates with a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various system designs.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, which provides enhanced dynamic range, especially useful when working with limited power supplies.

Package and Temperature Range:

The op-amp is housed in a compact 8-lead DFN package, with the package code HDD, which is suitable for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to 125°C, ensuring reliable performance under a broad spectrum of environmental conditions.

Applications:

  • High-Fidelity Audio Equipment
  • Precision Test and Measurement Systems
  • Data Acquisition
  • Active Filters
  • Sensor Interfaces
  • Portable and Battery-Powered Devices

The LTC6087HDD#PBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the performance of their systems with a high-quality dual op-amp. Its low noise, low offset, and power-efficient operation make it an excellent component for demanding applications that require precise signal amplification.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0785 $63.7065
20+ $5.8080 $116.1600
31+ $5.6265 $174.4215
43+ $5.4451 $234.1393
55+ $5.2635 $289.4925
74+ $4.7190 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess