EN
  • EN
  • DE

LTC5555IUFD#PBF

Part No LTC5555IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 1.5GHZ TO 7GHZ PRGM GAIN DWNCONV  /  RF Mixer IC Radar Down Converter 1.5GHz ~ 7GHz 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Series LTC5555
Package Tube
RF Type Radar
Frequency 1.5GHz ~ 7GHz
Number of Mixers 1
Gain 9.5dB
Noise Figure 14dB
Secondary Attributes Down Converter
Current - Supply 192mA
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC5555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC5555IUFD#PBF
Standard Package 73
Win Source Part Number 1027255-LTC5555IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5555IUFD#PBF CAD Model

Description

Analog Devices Inc. LTC5555IUFD#PBF

The LTC5555IUFD#PBF from Analog Devices Inc. is a high-performance, double-balanced mixer that offers a broad frequency range and robust feature set, making it ideal for advanced wireless applications. This versatile component is designed to meet the demanding requirements of modern RF and microwave systems, providing users with exceptional linearity, noise performance, and frequency agility.

Key Features:

  • Wide RF Frequency Range: The LTC5555IUFD#PBF operates over a wide RF frequency range from 3GHz to 20GHz, enabling it to be used in a variety of communication bands including S, C, X, Ku, and K bands.
  • High Linearity: With an Input IP3 of +25dBm at 14GHz, this mixer delivers excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Conversion Loss: The device boasts a low conversion loss, typically 9.7dB at 14GHz, ensuring efficient signal conversion and minimal degradation.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design by eliminating the need for an external driver circuit, reducing component count and system complexity.
  • Wide IF Bandwidth: The mixer supports a wide intermediate frequency (IF) bandwidth from DC to 6GHz, providing flexibility for various IF strategies.
  • High Port Isolation: Excellent port isolation minimizes leakage between ports, which enhances overall system performance.
  • Compact Package: Housed in a compact 4mm x 4mm QFN package, the LTC5555IUFD#PBF saves valuable board space and is suitable for space-constrained applications.

Applications:

The LTC5555IUFD#PBF is ideal for a wide range of applications, including:

  • Point-to-Point and Point-to-Multipoint Wireless Backhaul
  • Military and Space Communication Systems
  • Test Equipment and Instrumentation
  • Wireless Infrastructure
  • Software Defined Radios (SDR)
  • RFID and Radar Systems

With its exceptional performance and versatility, the LTC5555IUFD#PBF from Analog Devices Inc. is a top choice for designers looking to enhance the capabilities of their RF and microwave systems. Whether for commercial, industrial, or military applications, this mixer is engineered to deliver reliable and high-quality signal processing.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess