EN
  • EN
  • DE

LTC2983HLX

Part No LTC2983HLX
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PWR SUPPLY MGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type SPI
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349056-LTC2983HLX
Ultra Librarian 3D Model Ultra Librarian LTC2983HLX CAD Model

Description

Analog Devices Inc. LTC2983HLX Multi-Sensor High Accuracy Digital Temperature Measurement System

The LTC2983HLX from Analog Devices Inc. is a sophisticated, high-accuracy digital temperature measurement system that revolutionizes temperature sensing by directly digitizing signals from a wide array of temperature sensors. This product is designed to offer precision and versatility, making it an ideal solution for complex temperature monitoring tasks in a variety of applications including industrial, healthcare, and consumer electronics.

At the heart of the LTC2983HLX is its ability to interface with numerous sensor types such as thermocouples, RTDs, thermistors, and diodes. This flexibility ensures that users can select the optimal sensor for their specific requirements without worrying about compatibility issues. The system is capable of performing all the necessary signal conditioning, including linearization, to deliver highly accurate temperature readings with minimal effort from the user.

Key Features:

  • Multi-Sensor Support: Compatible with thermocouples, RTDs, thermistors, and semiconductor temperature sensors.
  • Direct Digital Conversion: Eliminates the need for additional signal conditioning, reducing complexity and enhancing accuracy.
  • Automatic Linearization: The device applies proprietary algorithms to linearize sensor outputs, ensuring precise temperature data.
  • High Resolution: Offers 24-bit ADC resolution, guaranteeing detailed and accurate temperature readings.
  • Easy Integration: Comes in a surface-mount LGA package, facilitating integration into various circuit designs.

The LTC2983HLX also boasts a robust design that includes fault detection and diagnostic features to ensure reliable operation even in harsh environments. Its SPI interface enables seamless communication with microcontrollers or digital systems, making it a user-friendly addition to any temperature control or monitoring circuit.

Whether you are developing precision temperature-controlled systems for laboratory equipment, implementing thermal management solutions in computing hardware, or monitoring environmental conditions in smart home devices, the LTC2983HLX from Analog Devices Inc. offers the accuracy, reliability, and flexibility needed to achieve optimal performance.

With its advanced capabilities and ease of use, the LTC2983HLX stands out as a premier choice for designers and engineers seeking to incorporate high-precision temperature measurement into their projects.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess