EN
  • EN
  • DE

LTC4380CMS-4#TRPBF

Part No LTC4380CMS-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 72V
Base Product Number LTC4380
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879923-LTC4380CMS-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380CMS-4#TRPBF CAD Model

Description

Analog Devices Inc. LTC4380CMS-4#TRPBF Product Description

The LTC4380CMS-4#TRPBF from Analog Devices Inc. is a cutting-edge surge stopper integrated circuit designed to protect sensitive electronic equipment from high voltage surges and overcurrent conditions. This device is an essential component for systems that require robust protection against unpredictable voltage spikes and power supply irregularities, ensuring the longevity and reliability of the application it serves.

Key Features:

  • Surge Protection: The LTC4380CMS-4#TRPBF offers continuous protection from transient overvoltage events, safeguarding your electronics from surges that can occur due to lightning strikes, power line disturbances, or switching noise.
  • Low Quiescent Current: With an ultra-low quiescent current, this device is highly energy-efficient, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide input voltage range, accommodating various power supply specifications and ensuring compatibility with a broad range of applications.
  • Adjustable Overcurrent Protection: Users can set the overcurrent trip threshold according to their specific needs, providing tailored protection for different circuit requirements.
  • Fast Response Time: The LTC4380CMS-4#TRPBF reacts quickly to fault conditions, minimizing the risk of damage to downstream components.

Applications:

This versatile surge stopper is suitable for a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace
  • Telecommunications equipment
  • Portable and handheld devices

Package and Quality:

The LTC4380CMS-4#TRPBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. Manufactured by Analog Devices, a leader in high-performance analog technology, this component is built to meet the highest quality and performance standards.

Conclusion:

With its robust surge protection capabilities, low power consumption, and flexible application range, the LTC4380CMS-4#TRPBF is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Analog Devices' commitment to quality ensures that this surge stopper IC will perform consistently and effectively, making it a trusted safeguard for your valuable electronics.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8551 $85.7102
4+ $35.1628 $140.6512
6+ $34.0644 $204.3864
8+ $32.9649 $263.7192
10+ $31.8665 $318.6650
13+ $28.5701 $371.4113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess