EN
  • EN
  • DE

LTC4380CMS-4#PBF

Part No LTC4380CMS-4#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 72V
Base Product Number LTC4380
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879922-LTC4380CMS-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4380CMS-4#PBF CAD Model

Description

Analog Devices Inc. LTC4380CMS-4#PBF

The LTC4380CMS-4#PBF is a cutting-edge surge stopper integrated circuit designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to protect sensitive electronic equipment from high voltage transients and overvoltage conditions, ensuring reliability and stability in a wide range of applications.

Key Features

  • Wide Operating Voltage Range: The device operates effectively across a broad voltage range, accommodating various power supply requirements.
  • Low Quiescent Current: It features a low quiescent current draw, enhancing energy efficiency and making it suitable for battery-powered and energy-conscious applications.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level, providing tailored protection for specific circuitry.
  • Overcurrent Protection: The LTC4380CMS-4#PBF includes overcurrent protection, safeguarding against excessive current that could potentially damage components.
  • High-Speed Operation: Its high-speed response to overvoltage events ensures quick protection, minimizing the risk of damage to downstream electronics.
  • Compact MSOP Package: The device comes in a compact MSOP (Medium Shrink Outline Package) that is space-efficient, making it ideal for use in applications where board space is at a premium.

Applications

This versatile surge stopper is well-suited for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine electronics
  • Portable and handheld devices
  • Telecommunications infrastructure

The LTC4380CMS-4#PBF is an essential component for designers looking to enhance the resilience and longevity of their electronic systems. With its robust feature set and the reliability synonymous with Analog Devices Inc., this surge stopper stands out as a strategic choice for protecting sensitive circuits from unpredictable and potentially damaging electrical environments.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7464 $58.4784
13+ $7.9971 $103.9623
20+ $7.7472 $154.9440
27+ $7.4973 $202.4271
35+ $7.2474 $253.6590
47+ $6.4976 $305.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess