EN
  • EN
  • DE

LTC4370IDE#TRPBF

Part No LTC4370IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N-CH 2CH 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202281-LTC4370IDE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Current Sharing Controller
FET Type N-Channel
Internal Switch(s) No
Voltage - Supply 2.9V ~ 18V
Ultra Librarian 3D Model Ultra Librarian LTC4370IDE#TRPBF CAD Model

Description

The LTC4370IDE#TRPBF from Analog Devices Inc. is a sophisticated current sharing controller designed to streamline power management in systems that require multiple power supplies. This innovative component ensures that parallel power supplies share current load effectively, improving system reliability and efficiency.

Key Features:

  • Two-Phase Current Sharing: The LTC4370 facilitates precise current sharing between two power supplies, which can be crucial in redundant power supply systems.
  • Wide Operating Voltage Range: With an operating voltage range of 2.9V to 18V, this device is versatile and suitable for a variety of applications.
  • Current Monitor Output: It provides a current monitor output that can be used for diagnostics or system monitoring, enhancing the overall system management capabilities.
  • Reverse Current Blocking: The LTC4370 prevents reverse currents from flowing when supplies are paralleled, which protects the supplies and prevents potential damage.
  • Low Quiescent Current: The device boasts a low quiescent current, which is beneficial for power-sensitive applications.

Applications:

The LTC4370IDE#TRPBF is ideal for a wide range of applications, including:

  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment
  • Data Centers and Servers
  • Automotive Electronics

Package and Quality:

This device is offered in a 12-lead, 4mm × 3mm DFN package, which is compact and suitable for space-constrained applications. Additionally, it is RoHS compliant and adheres to the highest quality and environmental standards.

Ordering Information:

The LTC4370IDE#TRPBF is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. This makes it an excellent choice for high-volume production environments where consistency and ease of handling are paramount.

With its robust design and comprehensive features, the LTC4370IDE#TRPBF from Analog Devices Inc. is an excellent solution for managing power distribution across multiple power supplies, ensuring stable and reliable operation in a variety of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7310 $50.9240
10+ $10.4460 $104.4600
15+ $10.1195 $151.7925
21+ $9.7931 $205.6551
27+ $9.4667 $255.6009
36+ $8.4873 $305.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess