EN
  • EN
  • DE

LTC4368IMS-1#TRPBF

Part No LTC4368IMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROT CONT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168610-LTC4368IMS-1#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Ultra Librarian 3D Model Ultra Librarian LTC4368IMS-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4368IMS-1#TRPBF Overview

The LTC4368IMS-1#TRPBF from Analog Devices Inc. is a sophisticated surge stopper and overvoltage/undervoltage protection device designed to safeguard sensitive electronic systems from damaging power supply fluctuations. This component is particularly crucial in applications where reliable operation is essential despite uncertain power conditions, such as in industrial, automotive, and telecommunications equipment.

Key Features

  • Wide Operating Voltage Range: The LTC4368IMS-1#TRPBF is capable of handling a broad range of input voltages, typically from 9V to 80V, providing a versatile solution for various power supply requirements.
  • Overvoltage Protection: This device is engineered to protect against overvoltage conditions, ensuring that voltage spikes do not exceed the maximum threshold and damage the connected equipment.
  • Undervoltage Protection: It also monitors for undervoltage situations, disconnecting the load when the input voltage drops below a preset level to prevent system malfunctions caused by insufficient power.
  • Fast Overcurrent Protection: With its rapid response to overcurrent events, the LTC4368IMS-1#TRPBF helps to prevent potential harm from short circuits or excessive power draw.
  • Adjustable Turn-On and Turn-Off Delays: This feature allows for customizable delay times to avoid nuisance trips due to transient conditions, offering more stable operation.

Applications

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered equipment
  • Power supplies and converters

Product Specifications

The LTC4368IMS-1#TRPBF is provided in a compact MSOP-10 package, which is suitable for space-constrained applications. It features a robust design that can withstand harsh environments and is characterized by its high reliability and performance. The device is also RoHS compliant, meeting environmental standards for hazardous substances.

By incorporating the LTC4368IMS-1#TRPBF into your designs, you can enhance system resilience and longevity, ensuring that your electronic products operate safely and effectively under a wide range of power conditions.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.2913
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6084 $58.0420
11+ $9.5248 $104.7728
17+ $9.2272 $156.8624
23+ $8.9295 $205.3785
29+ $8.6319 $250.3251
39+ $7.7389 $301.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess