EN
  • EN
  • DE

LTC4367IMS8-1#PBF

Part No LTC4367IMS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 70µA
Voltage - Supply 2.5V ~ 60V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4367
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879913-LTC4367IMS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4367IMS8-1#PBF CAD Model

Description

The LTC4367IMS8-1#PBF from Analog Devices Inc. is a robust protection device designed to safeguard sensitive electronic components from high voltage spikes, surges, and overvoltage conditions. This advanced circuit protection controller provides an effective shield for power supplies and other electronic systems, ensuring they operate within their safe operating area.

Key Features

  • Wide Operating Range: The device can handle a wide input voltage range, making it suitable for various applications.
  • Overvoltage Protection: It offers a fast response to overvoltage events, clamping and controlling the output voltage to prevent damage to downstream components.
  • Undervoltage Protection: In addition to overvoltage, it also provides undervoltage lockout, ensuring that the system does not operate at dangerously low voltages that could lead to erratic behavior or damage.
  • Reverse Supply Protection: The LTC4367 protects against reverse supply voltages, which can be catastrophic for many circuits.
  • Low Quiescent Current: The device is designed for efficiency with a low quiescent current, reducing power consumption when the system is in standby or operational mode.
  • Adjustable Turn-On Voltage: Users can set the turn-on voltage threshold as per their specific requirements, offering flexibility in various applications.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC4367IMS8-1#PBF is designed for durability and reliability in harsh environments.

Applications

The LTC4367IMS8-1#PBF is ideal for a range of applications where electronic systems require protection from irregular power supply conditions. It is commonly used in automotive electronics, industrial control systems, avionics, and any application where power supply stability is critical for the safety and longevity of electronic components.

Technical Specifications

For detailed technical specifications, refer to the datasheet provided by Analog Devices Inc. This includes information on the operating temperature range, electrical characteristics, and recommended operating conditions.

With the LTC4367IMS8-1#PBF, designers and engineers can ensure their systems are robust against electrical anomalies, maintaining performance and extending the lifetime of their products.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7149 $54.0043
16+ $6.3302 $101.2832
25+ $6.1324 $153.3100
34+ $5.9345 $201.7730
44+ $5.7367 $252.4148
59+ $5.1433 $303.4547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess