EN
  • EN
  • DE

LTC4316IMS#PBF

Part No LTC4316IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Applications Address Translator
Interface I2C
Voltage - Supply 2.25V ~ 5.5V
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number LTC4316
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852333-LTC4316IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4316IMS#PBF CAD Model

Description

Analog Devices Inc. LTC4316IMS#PBF I²C Address Translator

The LTC4316IMS#PBF is a sophisticated I²C address translator device from Analog Devices Inc., designed to enable seamless communication between incompatible I²C devices. With its unique ability to translate a fixed I²C slave address to one of up to four programmable addresses, this device is essential for resolving address conflicts and expanding I²C system capabilities without hardware changes or complex software workarounds.

Encased in a compact, 10-lead MSOP package, the LTC4316IMS#PBF is engineered to facilitate easy integration into existing designs. Its operational range is bolstered by a wide supply voltage range of 2.5V to 5.5V, making it suitable for a variety of applications, from battery-powered devices to industrial systems.

One of the key features of the LTC4316IMS#PBF is its ability to perform address translation with minimal signal distortion, ensuring reliable communication even in noisy environments. This is achieved through its strong drive capability and rise time accelerators, which enhance signal integrity on heavily loaded I²C buses.

The device supports bidirectional voltage level translation, accommodating the coexistence of devices with different voltage requirements on the same I²C bus. This feature is particularly beneficial in multi-voltage systems, where it eliminates the need for separate level shifters, thereby simplifying the design and reducing the bill of materials.

Additionally, the LTC4316IMS#PBF offers fault-tolerant I²C bus capabilities, with its built-in 30kΩ pull-up resistors and glitch filters that enhance system robustness by suppressing noise and handling bus contention scenarios gracefully.

For designers seeking to address the challenges of I²C bus expansion and device interoperability, the LTC4316IMS#PBF is a versatile and reliable solution. Its ease of use, combined with the quality and support expected from Analog Devices Inc., makes it an excellent choice for a wide array of applications, including advanced consumer electronics, automotive systems, and industrial automation.

Whether you are dealing with an overcrowded I²C bus or integrating devices with conflicting addresses, the LTC4316IMS#PBF offers a practical and efficient way to streamline communication and enhance system performance.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8537 $54.9759
16+ $6.4440 $103.1040
25+ $6.2427 $156.0675
34+ $6.0413 $205.4042
43+ $5.8399 $251.1157
58+ $5.2358 $303.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess