EN
  • EN
  • DE

LTC4313CDD-1#TRPBF

Part No LTC4313CDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4313
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879883-LTC4313CDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4313CDD-1#TRPBF CAD Model

Description

Product Overview

The LTC4313CDD-1#TRPBF is a robust, high-performance I2C bus buffer from Analog Devices Inc. that provides capacitive buffering and rise time acceleration for I2C systems. Designed to enhance system reliability and extend the reach of I2C communications, this product is an essential component for applications requiring stable and efficient I2C bus management.

Key Features

  • Hot-Swappable: The LTC4313CDD-1#TRPBF allows devices to be inserted or removed from a live backplane without turning off the system, minimizing downtime and increasing flexibility in maintenance and upgrades.
  • Capacitive Isolation: With its capacitive buffering capability, this I2C bus buffer can isolate bus capacitance, allowing more devices to be connected on the bus without degrading signal integrity.
  • Rise Time Acceleration: The device's rise time acceleration feature improves data transmission speed by enhancing the rise time of the I2C signal, which is particularly useful in environments with high-capacitance loads.
  • Level Translation: The LTC4313CDD-1#TRPBF supports level translation between devices operating at different voltages, facilitating communication in multi-voltage systems.
  • Stuck Bus Recovery: An invaluable feature for system stability, this product can detect and respond to stuck bus conditions, initiating a recovery sequence to clear the bus and resume normal operation.
  • Robust ESD Protection: The device is designed with robust electrostatic discharge (ESD) protection, safeguarding the I2C bus lines from electrical transients and enhancing system longevity.

Applications

The LTC4313CDD-1#TRPBF is versatile and can be employed in a wide range of applications including:

  • Advanced Telecom and Networking Equipment
  • Servers and Storage Systems
  • Industrial Control Systems
  • Automotive Infotainment and Telematics

Technical Specifications

This I2C bus buffer is packaged in a compact 10-lead DFN with a 3mm x 3mm footprint, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C and is designed to interface with standard (100kHz) and fast (400kHz) I2C buses, ensuring compatibility with a broad array of I2C devices.

Ordering Information

The LTC4313CDD-1#TRPBF is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. It is RoHS compliant and lead-free, meeting the environmental standards for electronic components.

With its advanced features, the LTC4313CDD-1#TRPBF from Analog Devices Inc. is an ideal solution for enhancing the performance and reliability of I2C bus systems in demanding electronic environments.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.3670 $108.7340
3+ $44.6084 $133.8252
5+ $43.2143 $216.0715
6+ $41.8202 $250.9212
8+ $40.4273 $323.4184
10+ $36.2451 $362.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess