EN
  • EN
  • DE

LTC4300A-3IDD#PBF

Part No LTC4300A-3IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN / Buffer, Accelerator 2 Channel 400kHz 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4300A-3IDD#PBF,LTC4300A3IDDPBF
Standard Package 121
Win Source Part Number 1072523-LTC4300A-3IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4300A-3IDD#PBF CAD Model

Description

Product Overview: LTC4300A-3IDD#PBF

The LTC4300A-3IDD#PBF is a sophisticated hot-swappable 2-wire bus buffer from Analog Devices Inc., designed to enable I/O card insertion into a live backplane without disrupting the data and clock lines. This innovative device ensures seamless communication by providing capacitance buffering and rise time acceleration, which are crucial for maintaining signal integrity in high-speed I/O applications.

Key Features

  • Hot Swap Capability: The LTC4300A-3IDD#PBF allows for the hot swapping of cards, which means that users can insert or remove the card without the need to power down the system. This feature is particularly beneficial for systems that require uninterrupted service and maintenance.
  • Capacitance Buffering: This device buffers the capacitance of the card to prevent the bus capacitance from exceeding the 400pF limit on I2C buses, ensuring reliable communication even in complex systems with multiple devices connected.
  • Prevents SDA and SCL Corruption: The LTC4300A-3IDD#PBF is designed to prevent data corruption by isolating the input SDA and SCL lines from the backplane during insertion, providing a stable and clean communication channel.
  • Rise Time Accelerator: To accommodate the fast mode (400kHz) I2C specification, the device includes a rise time accelerator circuit that improves the rise time of signals on the bus, which is particularly useful for systems with large capacitive loads.
  • Ready for Harsh Environments: The LTC4300A-3IDD#PBF is designed to operate over the industrial temperature range, making it suitable for use in environments that may experience extreme temperatures.

Applications

The LTC4300A-3IDD#PBF is an ideal solution for a variety of applications that require robust I2C or SMBus communications, including:

  • Server Backplanes
  • RAID Systems
  • Storage Networks
  • Telecommunications Equipment
  • Industrial Control Systems

Technical Specifications

The LTC4300A-3IDD#PBF comes in a 10-lead MSOP package and operates from a single 2.7V to 5.5V power supply. It is fully compliant with I2C Standard and Fast modes, as well as SMBus specifications, making it a versatile choice for a wide array of I2C/SMBus applications.

With its robust feature set and reliable performance, the LTC4300A-3IDD#PBF from Analog Devices Inc. is a top-tier component for ensuring stable and efficient communication in critical electronic systems.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6465 $58.1850
220+ $0.5305 $116.7100
340+ $0.5139 $174.7260
465+ $0.4973 $231.2445
605+ $0.4807 $290.8235
805+ $0.4310 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess