EN
  • EN
  • DE

F426C16BBK2/16

Part No F426C16BBK2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 2x8G UDIMM HyperX FURY (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946399-F426C16BBK2/16
Series *
Ultra Librarian 3D Model Ultra Librarian F426C16BBK2/16 CAD Model

Description

The Kingston F426C16BBK2/16 is a 16GB (2x8GB) kit of DDR4 SDRAM high-performance memory modules. This kit is designed for desktop computers, offering increased speed and bandwidth compared to previous generations of DDR memory.

Applications:

  • Gaming PCs: Provides the necessary memory capacity and speed for smooth gameplay, fast loading times, and enhanced graphics performance.
  • High-Performance Workstations: Suitable for workstations used for demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Content Creation: Enables faster rendering and processing of large media files for content creators.
  • Overclocking: Designed for overclocking enthusiasts who want to push the limits of their system's performance.
  • Desktop Upgrades: An ideal upgrade for users looking to improve the performance of their existing desktop computers.

Features:

  • DDR4 SDRAM: Utilizes DDR4 SDRAM technology, offering higher bandwidth, lower power consumption, and improved performance compared to DDR3.
  • 16GB Kit (2x8GB): Consists of two 8GB memory modules for dual-channel operation, maximizing memory bandwidth.
  • High Speed: Operates at a high clock speed of 2666MHz (PC4-21300) for fast data transfer rates.
  • Low Latency: Features low CAS latency (CL16) for quicker response times.
  • XMP Support: Supports Intel XMP (Extreme Memory Profile) for easy overclocking and performance optimization.
  • Unbuffered: This is an unbuffered DIMM
  • Non-ECC: Does not include ECC (Error-Correcting Code) functionality.

Benefits:

  • Improved Performance: High speed and low latency deliver a noticeable improvement in system performance and responsiveness.
  • Enhanced Gaming Experience: Provides smoother gameplay, faster loading times, and enhanced graphics performance for gaming enthusiasts.
  • Faster Content Creation: Enables faster rendering and processing of large media files, boosting productivity for content creators.
  • Easy Overclocking: XMP support simplifies the overclocking process, allowing users to easily optimize their system's performance.
  • Increased Multitasking Capabilities: 16GB of memory allows for smooth multitasking and running multiple demanding applications simultaneously.

Additional Details:

The Kingston F426C16BBK2/16 is designed to be compatible with a wide range of desktop motherboards that support DDR4 memory. It is recommended to check the motherboard's specifications to ensure compatibility and optimal performance. Consult the manufacturer's datasheet for detailed specifications, including capacity, speed, latency, voltage, timing parameters, and operating temperature range.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess