EN
  • EN
  • DE

LTC4282IUH#TRPBF

Part No LTC4282IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1 Channel
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4282
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4282IUH#TRPBF-ND, 505-LTC4282IUH#TRPBFTR, 505-LTC4282IUH#TRPBFDKR, 505-LTC4282IUH#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845924-LTC4282IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4282IUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC4282IUH#TRPBF Hot Swap Controller

The LTC4282IUH#TRPBF is a sophisticated hot swap controller designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is engineered to safely control the insertion and removal of circuit boards into live backplanes or other powered systems. With its robust feature set, the LTC4282IUH#TRPBF ensures that electronic devices operate reliably and protect against various electrical hazards such as overcurrent, overvoltage, and overtemperature conditions.

Key Features

  • Integrated MOSFET: The controller integrates an N-channel MOSFET, which simplifies the design and reduces external component count, enhancing system reliability.
  • Adjustable Current Limit: Designers can set the current limit threshold to match the requirements of their specific application, providing precise control over the power delivered to the load.
  • Multi-Function Timer: An onboard multi-function timer offers customizable timing for circuit breaker, fault retry, and power-up sequences, allowing for flexible system design.
  • High Voltage Operation: Capable of operating with supply voltages up to 80V, the LTC4282IUH#TRPBF is suitable for a wide range of high voltage applications.
  • Power Monitoring: The device includes power monitoring capabilities that enable real-time observation of power usage, which is critical for system management and diagnostics.

Applications

The LTC4282IUH#TRPBF is ideal for a variety of applications where safe power control is necessary. This includes use in servers, network routers, and other telecommunications equipment, as well as industrial systems and high-availability computing environments.

Package and Availability

This hot swap controller comes in a compact, 32-lead QFN package (5mm x 5mm), which is designed for space-constrained applications. The part number LTC4282IUH#TRPBF indicates that the device is available in tape and reel packaging, making it suitable for high-volume production environments. Analog Devices Inc. ensures the availability of this component through its extensive distribution network.

With its combination of protection features, high voltage operation, and power monitoring capabilities, the LTC4282IUH#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking to implement hot swap functionality with confidence and precision.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4347 $51.4776
19+ $5.2797 $100.3143
30+ $5.1147 $153.4410
41+ $4.9498 $202.9418
53+ $4.7848 $253.5944
70+ $4.2898 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess