EN
  • EN
  • DE

LTC4241CGN#PBF

Part No LTC4241CGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Hot Swap Controller 5 Channel PCI, PCI-X 20-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name LTC4241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879843-LTC4241CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4241CGN#PBF CAD Model

Description

Product Overview: LTC4241CGN#PBF from Analog Devices Inc.

The LTC4241CGN#PBF is a sophisticated integrated circuit designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This Hot Swap Controller is engineered to manage the safe insertion and removal of printed circuit boards from a live backplane. The device is housed in a 16-lead SSOP (Shrink Small Outline Package) and is characterized by its robust feature set, which is tailored to ensure the protection and reliability of high-availability systems.

Key Features and Benefits

  • Integrated Hot Swap Controller: Allows for the safe insertion and removal of electronic components without the need to power down the system, thereby minimizing downtime and improving system availability.
  • Wide Operating Voltage Range: The LTC4241CGN#PBF operates over a broad range of voltages, from 2.7V to 16.5V, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility and protection tailored to specific circuit requirements.
  • Overcurrent Protection: In the event of a fault condition such as a short circuit, the device promptly disconnects the load, safeguarding both the power source and the electronic components.
  • Multi-Function Timer: The LTC4241CGN#PBF features a programmable timer that can be used for controlling the fault response time, adding an extra layer of protection.
  • Thermal Shutdown: To prevent damage from overheating, the device includes a thermal shutdown feature that automatically turns off the power if the temperature exceeds a safe threshold.
  • Compact Package: The SSOP package is space-efficient, making it ideal for dense PCB layouts where board real estate is at a premium.

Applications

The LTC4241CGN#PBF is versatile and can be used in a variety of applications, including:

  • Network servers and storage systems
  • Telecommunication and data communication equipment
  • Industrial systems
  • High-availability computing environments

With its blend of features designed to enhance system reliability and uptime, the LTC4241CGN#PBF from Analog Devices Inc. is an essential component for any application requiring Hot Swap capabilities.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.2356 $100.4712
3+ $41.2185 $123.6555
5+ $39.9307 $199.6535
6+ $38.6428 $231.8568
8+ $37.3550 $298.8400
11+ $33.4904 $368.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess