EN
  • EN
  • DE

LTC4091EDJC#TRPBF

Part No LTC4091EDJC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 22DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charger IC Lithium Ion/Polymer 22-DFN (6x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 22-WFDFN Exposed Pad
Case / Package 22-DFN (6x3)
Family Name LTC4091
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC4091EDJC#TRPBFTR, 505-LTC4091EDJC#TRPBFDKR, LTC4091EDJC#TRPBF-ND, 505-LTC4091EDJC#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879812-LTC4091EDJC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4091EDJC#TRPBF CAD Model

Description

Product Overview: LTC4091EDJC#TRPBF from Analog Devices Inc.

The LTC4091EDJC#TRPBF is a high-performance, integrated battery charger and power management IC designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is engineered to provide efficient charging solutions for Li-Ion/Polymer batteries, making it an ideal choice for portable electronic devices that require reliable and long-lasting power sources.

Key Features

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range that accommodates a variety of power sources, ensuring flexibility in application design.
  • Integrated PowerPath™ Management: The LTC4091EDJC#TRPBF features Analog Devices' proprietary PowerPath management, which allows for seamless transition between input power and battery power, ensuring uninterrupted operation of the device.
  • High Charging Efficiency: With its advanced charging circuitry, this IC delivers efficient power conversion, which translates to faster charging times and reduced heat generation.
  • Programmable Charge Current: Designers can set the charge current according to the needs of the specific battery and application, offering a customizable charging solution.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4091EDJC#TRPBF includes thermal regulation that prevents overheating during the charging process.
  • Multiple Safety Features: The device incorporates various safety mechanisms such as overvoltage protection, short circuit protection, and a timer for end-of-charge control, enhancing the overall safety and longevity of the battery and device.

Applications

The versatility and advanced features of the LTC4091EDJC#TRPBF make it suitable for a wide range of applications, including but not limited to:

  • Portable Medical Equipment
  • Handheld Devices
  • Personal Navigation Devices
  • Wireless Speakers and Headphones
  • Backup Battery Systems

Overall, the LTC4091EDJC#TRPBF is a robust and reliable solution for modern electronic devices that demand efficient power management and charging capabilities. Its integration into your product design can ensure optimal performance and a competitive edge in the market.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0735 $60.2205
7+ $16.4706 $115.2942
10+ $15.9559 $159.5590
13+ $15.4412 $200.7356
17+ $14.9265 $253.7505
23+ $13.3824 $307.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess