EN
  • EN
  • DE

LTC4079IDD#TRPBF

Part No LTC4079IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charger IC Multi-Chemistry 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC4079
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC4079IDD#TRPBFTR, 505-LTC4079IDD#TRPBFCT, 505-LTC4079IDD#TRPBFDKR, LTC4079IDD#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879808-LTC4079IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4079IDD#TRPBF CAD Model

Description

Product Overview: LTC4079IDD#TRPBF from Analog Devices Inc.

The LTC4079IDD#TRPBF is a versatile and efficient battery charger integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance charging solution is tailored for a wide range of applications, including portable electronics, medical devices, and energy storage systems.

Key Features

  • Wide Input Voltage Range: The LTC4079 is capable of operating with an input voltage range from 4.5V to 60V, making it suitable for various power supply scenarios.
  • Adjustable Charging Current: Users can set the charge current up to 250mA with an external resistor, providing flexibility for different battery capacities and charging speed requirements.
  • Multiple Battery Chemistries: It is compatible with a variety of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, Lead-Acid, and NiMH batteries, offering a broad range of application possibilities.
  • Low Quiescent Current: The LTC4079 features a low quiescent current of only 12µA, which is ideal for battery-powered systems where power conservation is critical.
  • Integrated Thermal Protection: The device includes thermal regulation to protect the IC during high power or high temperature operation, ensuring reliable and safe charging.

Package and Availability

The LTC4079IDD#TRPBF comes in a compact 10-lead DFN (3mm x 3mm) package, which is both space-saving and efficient for thermal management. Its surface-mount design is optimized for modern PCB assembly processes. The product is available in tape and reel packaging, denoted by the suffix #TRPBF, which is suitable for automated pick-and-place manufacturing operations.

Applications

With its robust feature set and wide input voltage range, the LTC4079IDD#TRPBF is an excellent choice for a variety of applications that require reliable and efficient battery charging. It is particularly well-suited for use in portable devices, energy storage systems, solar-powered applications, and any system where extended battery life and energy efficiency are of paramount importance.

Conclusion

The LTC4079IDD#TRPBF from Analog Devices Inc. offers an ideal charging solution for designers looking to incorporate a flexible, efficient, and reliable battery charger into their applications. Its compatibility with multiple battery chemistries and low quiescent current makes it a versatile choice for a wide array of battery-powered devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2290 $52.2900
24+ $4.2905 $102.9720
37+ $4.1564 $153.7868
50+ $4.0223 $201.1150
65+ $3.8882 $252.7330
87+ $3.4860 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,998 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess