EN
  • EN
  • DE
  • IT

LTC3901EGN#TRPBF

Part No LTC3901EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 11V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3901
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851209-LTC3901EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3901EGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC3901EGN#TRPBF Overview

The LTC3901EGN#TRPBF is a high-performance, synchronous step-down switching regulator controller designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is tailored for applications requiring efficient power conversion, high reliability, and advanced features in a compact package.

Key Features

  • Wide Input Voltage Range: The LTC3901EGN#TRPBF operates over a broad input voltage range, making it suitable for various applications, from automotive to industrial systems.
  • High Efficiency: Thanks to its synchronous operation, this controller achieves high efficiency, which is critical for reducing heat generation and improving system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing optimization for efficiency or component size.
  • Stable with Ceramic Output Capacitors: The LTC3901EGN#TRPBF is designed to work reliably with low ESR ceramic output capacitors, which helps in reducing the overall size and improving the response time of the power supply.
  • Thermally Enhanced Package: The product comes in a 16-lead SSOP package with a thermal pad for improved heat dissipation.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of both the regulator and the system it powers.

Applications

The LTC3901EGN#TRPBF is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Automotive Power Systems
  • Industrial Controls
  • Portable Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3901EGN#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance even in harsh environments. The product is available in a RoHS-compliant package, reflecting the company's dedication to environmental sustainability.

Conclusion

The LTC3901EGN#TRPBF from Analog Devices Inc. represents a blend of advanced technology, efficiency, and reliability, making it an excellent choice for designers looking to create sophisticated power management solutions.

You May Also Be Interested in

Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6500 $74.6000
8+ $15.3026 $122.4208
12+ $14.8243 $177.8916
16+ $14.3462 $229.5392
21+ $13.8680 $291.2280
28+ $12.4333 $348.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess