EN
  • EN
  • DE

LM8500IMT9B/NOPB

Part No LM8500IMT9B/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCHSCREEN CONTROLLR 48TSSOP / Resistive Touch Screen 4-Wire 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 11.5mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 779384-LM8500IMT9B/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 38
Family Name LM8500IMT9BNOPB
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM8500IMT9B/NOPB CAD Model

Description

The LM8500IMT9B/NOPB is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of power management applications. This precision device is part of TI's extensive portfolio of semiconductor solutions that are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The LM8500IMT9B/NOPB is engineered to provide optimal power efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Versatile Voltage Range: This product is capable of operating over a wide voltage range, making it suitable for various electronic applications, from low-voltage portable devices to higher voltage industrial equipment.
  • Robust Thermal Performance: With its excellent thermal management capabilities, the LM8500IMT9B/NOPB ensures reliable operation even under challenging temperature conditions.
  • Advanced Protection Features: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, providing a safeguard for your electronic systems.
  • Compact Footprint: The small form factor of the IC allows for a more compact design in end products, enabling designers to reduce the size of their boards and systems.

Applications

The LM8500IMT9B/NOPB is suitable for a variety of applications, including but not limited to:

  • Power supply modules
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Quality and Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device is manufactured to meet the highest quality standards, ensuring performance and durability for the most demanding conditions.

Conclusion

With its combination of efficiency, flexibility, and protection features, the LM8500IMT9B/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the power management capabilities of their electronic systems. Its compact size, wide voltage range, and robust protection make it an ideal solution for a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess