EN
  • EN
  • DE

LTC3589HUJ

Part No LTC3589HUJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 8µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3589
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378970-LTC3589HUJ
Ultra Librarian 3D Model Ultra Librarian LTC3589HUJ CAD Model

Description

Analog Devices Inc. LTC3589HUJ - Versatile Power Management Solution

The LTC3589HUJ from Analog Devices Inc. is a comprehensive power management IC designed for portable electronics that require multiple power domains. This robust component integrates several features to ensure efficient and reliable operation of modern electronic devices such as smartphones, tablets, and other handheld devices.

Key Features:

  • Multiple Regulated Outputs: The LTC3589HUJ features three high efficiency, high voltage buck regulators, and a buck-boost regulator, allowing it to power a wide range of device components with different voltage requirements simultaneously.
  • Integrated LDOs: In addition to the switching regulators, it includes two low-dropout linear regulators (LDOs) for noise-sensitive circuits, ensuring clean and stable power delivery.
  • Programmable Sequencing: The device offers a programmable power-on sequence which is crucial for systems that require specific power-up and power-down sequences to function correctly and to ensure the longevity of the components.
  • I²C Interface: The LTC3589HUJ can be configured and controlled via an I²C compatible serial interface which allows for on-the-fly output voltage adjustment and power-down sequencing, adding a layer of programmable flexibility.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5V to 5.5V, which makes it suitable for single-cell Li-Ion/Polymer or multicell alkaline/NiMH applications.
  • Dynamic Voltage Scaling: The IC supports dynamic voltage scaling, enabling the processor to adjust the supply voltage according to performance requirements, thus optimizing power consumption.
  • Compact Package: The LTC3589HUJ comes in a space-saving 40-pin 6x6 QFN package, which is ideal for space-constrained applications.

Applications:

The LTC3589HUJ is a versatile power management solution that caters to a diverse range of applications including:

  • Portable Medical Devices
  • Automotive and Industrial Handhelds
  • Digital Cameras and Audio Devices
  • GPS Devices
  • Wireless and DSL Modems

With its extensive set of features and capabilities, the LTC3589HUJ from Analog Devices Inc. stands out as a powerful, flexible, and efficient solution for managing power within complex portable electronic systems.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6687 $51.0183
22+ $4.6513 $102.3286
34+ $4.5059 $153.2006
46+ $4.3606 $200.5876
60+ $4.2152 $252.9120
80+ $3.7792 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,087 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess