EN
  • EN
  • DE

LTC3588EDD-2#TRPBF

Part No LTC3588EDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC ENERGY HARVESTING PSU 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Energy Harvesting
Current - Supply 1.5µA
Voltage - Supply 14V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC3588
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879639-LTC3588EDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3588EDD-2#TRPBF CAD Model

Description

The LTC3588EDD-2#TRPBF from Analog Devices Inc. is a highly efficient energy harvesting product designed for low power applications. This innovative component is part of the LTC3588 family and is specifically engineered to convert and manage energy from piezoelectric, solar, or magnetic sources.

Key Features

  • Integrated Energy Harvesting: The LTC3588EDD-2#TRPBF incorporates a low-loss full-wave bridge rectifier and a high-efficiency buck converter, making it an ideal solution for converting harvested energy into a usable power supply.
  • Wide Input Voltage Range: This device operates with an input voltage range of 2.7V to 20V, accommodating various energy sources and ensuring compatibility with a broad range of applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5V, allowing flexibility to power different types of loads.
  • Ultra-Low Quiescent Current: The LTC3588EDD-2#TRPBF boasts an ultra-low quiescent current under no-load conditions, which is crucial for extending the operating life of battery-powered devices.
  • High-Efficiency Operation: Its buck converter can deliver up to 100mA of continuous output current with high conversion efficiency, ensuring minimal energy is wasted during the power transfer process.
  • Power Good Output: The device includes a 'power good' output indicator, which provides a signal when the output voltage is within regulation, a useful feature for power management and sequencing.
  • Compact Package: The LTC3588EDD-2#TRPBF comes in a small 10-lead (3mm x 3mm) DFN package, making it suitable for space-constrained applications.

Applications

The LTC3588EDD-2#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Energy harvesting systems
  • Portable and wearable electronics
  • Industrial monitoring devices
  • Remote controls powered by energy harvesting

With its robust design and ability to harness energy from environmental sources, the LTC3588EDD-2#TRPBF is a powerful solution for designers looking to create sustainable, low-power devices without the need for traditional power sources.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9574 $70.9574
2+ $58.2212 $116.4424
4+ $56.4021 $225.6084
5+ $54.5830 $272.9150
6+ $52.7639 $316.5834
8+ $47.3053 $378.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess