EN
  • EN
  • DE

LTC2992CDE-1#PBF

Part No LTC2992CDE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR DUAL WIDE 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203173-LTC2992CDE-1#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tube
Product Status Active
Applications Telecommunications
Voltage - Input 0V ~ 100V
Operating Temperature 0°C ~ 70°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Ultra Librarian 3D Model Ultra Librarian LTC2992CDE-1#PBF CAD Model

Description

Analog Devices Inc. LTC2992CDE-1#PBF Power Monitor IC

The LTC2992CDE-1#PBF is a high-precision power monitor IC developed by Analog Devices Inc., designed to simplify the task of power management in complex systems. This integrated circuit offers real-time monitoring of input voltage, current, and power, making it an essential component for applications requiring precise power consumption data, such as in telecommunications, data centers, and industrial control systems.

Constructed with a 12-bit ADC (Analog-to-Digital Converter), the LTC2992CDE-1#PBF provides accurate measurements with a wide input voltage range of 0V to 100V, making it versatile for monitoring both low and high voltage power supplies. Its current sensing capabilities are facilitated through an external sense resistor, allowing for flexibility in the choice of sensing range and accuracy.

The device features dual delta-sigma ADCs with an I2C interface for communication, enabling the monitoring of two separate power supply rails simultaneously. This dual-channel configuration is particularly advantageous for systems that operate with multiple power domains. Additionally, the LTC2992CDE-1#PBF includes an internal temperature sensor, which can be used to monitor the temperature of the IC itself or the surrounding environment, providing further insights into system health and performance.

One of the key advantages of the LTC2992CDE-1#PBF is its ability to perform calculations internally, such as power and energy, which reduces the processing load on the system's main controller. This feature ensures that power management tasks do not interfere with the primary functions of the system. The product is offered in a compact 12-lead DFN package, which is suitable for space-constrained applications while ensuring robust performance.

Overall, the LTC2992CDE-1#PBF from Analog Devices Inc. is a comprehensive solution for power monitoring, providing engineers with accurate data to optimize system efficiency, protect against overcurrent conditions, and ensure the reliability of their applications.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess