EN
  • EN
  • DE

LTC2990CMS#TRPBF

Part No LTC2990CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT/CUR MONITOR 10MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I2C Output 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Max), ±1.5°C Remote(Max)
Topology ADC, Multiplexer, Voltage Reference
Output Type I2C
Output Alarm Yes
Output Fan Yes
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2990
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879551-LTC2990CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2990CMS#TRPBF CAD Model

Description

The LTC2990CMS#TRPBF, manufactured by Analog Devices Inc., is a versatile monitoring system designed for precise measurement and control of system parameters. This high-performance integrated circuit is capable of monitoring voltage, current, and temperature, making it an essential component for a wide range of applications including power management, system monitoring, and environmental control.

Key Features

  • Quad Channel Monitoring: This device can monitor four channels simultaneously. It can measure two differential voltages or four single-ended voltages, as well as one differential and two single-ended voltages, providing flexibility for various configurations.
  • Temperature Measurement: The LTC2990CMS#TRPBF has an internal temperature sensor with a range of -40°C to 125°C, offering precise temperature monitoring capabilities.
  • Current Sensing: With its ability to sense current by measuring the voltage across a sense resistor, this IC enables accurate current monitoring for load and power management.
  • I2C Interface: The device features an I2C interface, facilitating easy integration into digital systems for communication and control.
  • High Accuracy: It provides high accuracy measurements with a typical accuracy of ±0.3% for voltage and ±1°C for temperature, ensuring reliable data for critical applications.
  • Programmable Alert Outputs: Programmable alert outputs enable the device to trigger external actions based on predefined thresholds, enhancing system protection and response.
  • Supply Voltage Range: The LTC2990 operates from a supply voltage range of 3V to 5.5V, accommodating various system power requirements.

Applications

The LTC2990CMS#TRPBF is ideally suited for a variety of applications, including but not limited to:

  • Telecommunication systems
  • Computer servers and networks
  • Industrial control systems
  • Battery management systems
  • Automotive systems

With its comprehensive monitoring capabilities and robust feature set, the LTC2990CMS#TRPBF from Analog Devices Inc. is a powerful solution for ensuring the health and performance of electronic systems.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9045 $51.6180
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess